Advantech RS-232 Serial Null Modem Cable, DB9M/DB9F, 1.8 m (6 ft) BB-232NM9MF6

Description
RS-232 Serial Null Modem Cable, DB9M/DB9F, 1.8 m (6 ft) RS-232 null modem cable DB9 male to DB9 female connectors Length: 1.8 m (6 ft) Over-molded connectors with thumb screws
Request a Quote Datasheet
Description
RS-232 Serial Null Modem Cable, DB9M/DB9F, 1.8 m (6 ft) RS-232 null modem cable DB9 male to DB9 female connectors Length: 1.8 m (6 ft) Over-molded connectors with thumb screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS-232 Serial Null Modem Cable, DB9M/DB9F, 1.8 m (6 ft) - BB-232NM9MF6 - Advantech
Cincinnati, OH, United States
RS-232 Serial Null Modem Cable, DB9M/DB9F, 1.8 m (6 ft)
BB-232NM9MF6
RS-232 Serial Null Modem Cable, DB9M/DB9F, 1.8 m (6 ft) BB-232NM9MF6
RS-232 Serial Null Modem Cable, DB9M/DB9F, 1.8 m (6 ft) RS-232 null modem cable DB9 male to DB9 female connectors Length: 1.8 m (6 ft) Over-molded connectors with thumb screws

RS-232 Serial Null Modem Cable, DB9M/DB9F, 1.8 m (6 ft)

  • RS-232 null modem cable
  • DB9 male to DB9 female connectors
  • Length: 1.8 m (6 ft)
  • Over-molded connectors with thumb screws
Buy Now
D-Sub Cables - BB-232NM9MF6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
BB-232NM9MF6-ND
D-Sub Cables BB-232NM9MF6-ND
D-Sub Cable Assembly DB09 Beige, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Plug, Male Pins Unshielded

D-Sub Cable Assembly DB09 Beige, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Plug, Male Pins Unshielded

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Serial Cables Cable Assemblies
Product Number BB-232NM9MF6 BB-232NM9MF6-ND
Product Name RS-232 Serial Null Modem Cable, DB9M/DB9F, 1.8 m (6 ft) D-Sub Cables
Serial Cable Type RS232
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - 2084-PCL-101100M-2E-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
Connector Type Plug, Male Pins
View Details
D-Sub Cables - 2084-PCL-101100M-3E-ND - DigiKey
Specs
Cable Length 9.84 ft (29.99 dm)
Connector Type Plug, Male Pins
View Details
USB 2.0 Cable, 0.9 m / 3 ft - BB-USBAMBM-3F - Advantech
Specs
USB Type USB2.0
Standards / Certifications RoHS
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers
Serial Cable, RS-232 DB9 M to DB9 F, 0.3 m / 1 ft - BB-9PAMF1 - Advantech
Specs
Serial Cable Type RS232
Connector Type DB9
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers