Advantech ULI-234TCH - RS-422/485 Isolated Repeater, high speed, DIN Rail BB-485OPDR-HS

Description
ULI-234TCH - RS-422/485 Isolated Repeater, high speed, DIN Rail Extends RS-422/RS-485 an extra 1.2 km (4000 ft) 2 kV Isolation, and IEC ESD protections Data rate: up to 1.5 Mbps -40 to +80°C wide operating temperature DIN rail mount (panel mount with optional brackets) 10 - 30 Vdc power supply required, not included, sold separately
Request a Quote Datasheet
Description
ULI-234TCH - RS-422/485 Isolated Repeater, high speed, DIN Rail Extends RS-422/RS-485 an extra 1.2 km (4000 ft) 2 kV Isolation, and IEC ESD protections Data rate: up to 1.5 Mbps -40 to +80°C wide operating temperature DIN rail mount (panel mount with optional brackets) 10 - 30 Vdc power supply required, not included, sold separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-234TCH - RS-422/485 Isolated Repeater, high speed, DIN Rail - BB-485OPDR-HS - Advantech
Cincinnati, OH, United States
ULI-234TCH - RS-422/485 Isolated Repeater, high speed, DIN Rail
BB-485OPDR-HS
ULI-234TCH - RS-422/485 Isolated Repeater, high speed, DIN Rail BB-485OPDR-HS
ULI-234TCH - RS-422/485 Isolated Repeater, high speed, DIN Rail Extends RS-422/RS-485 an extra 1.2 km (4000 ft) 2 kV Isolation, and IEC ESD protections Data rate: up to 1.5 Mbps -40 to +80°C wide operating temperature DIN rail mount (panel mount with optional brackets) 10 - 30 Vdc power supply required, not included, sold separately

ULI-234TCH - RS-422/485 Isolated Repeater, high speed, DIN Rail

  • Extends RS-422/RS-485 an extra 1.2 km (4000 ft)
  • 2 kV Isolation, and IEC ESD protections
  • Data rate: up to 1.5 Mbps
  • -40 to +80°C wide operating temperature
  • DIN rail mount (panel mount with optional brackets)
  • 10 - 30 Vdc power supply required, not included, sold separately
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number BB-485OPDR-HS
Product Name ULI-234TCH - RS-422/485 Isolated Repeater, high speed, DIN Rail
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - ADAM-6521S-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 5 #
View Details
2 suppliers
Gateways, Routers - 2084-BB-ABDN-ER-DP551U-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network 802.11a/b/g/n
View Details
Gateways, Routers - BB-SR30518020-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details