Advantech RS-232 Serial Null Modem Cable, DB9F/DB9F, 1.8 m (6 ft) BB-232NM9FF6

Description
RS-232 Serial Null Modem Cable, DB9F/DB9F, 1.8 m (6 ft) RS-232 null modem cable DB9 female to DB9 female connectors Length: 1.8 m (6 ft) Over-molded connectors with thumb screws
Request a Quote Datasheet
Description
RS-232 Serial Null Modem Cable, DB9F/DB9F, 1.8 m (6 ft) RS-232 null modem cable DB9 female to DB9 female connectors Length: 1.8 m (6 ft) Over-molded connectors with thumb screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS-232 Serial Null Modem Cable, DB9F/DB9F, 1.8 m (6 ft) - BB-232NM9FF6 - Advantech
Cincinnati, OH, United States
RS-232 Serial Null Modem Cable, DB9F/DB9F, 1.8 m (6 ft)
BB-232NM9FF6
RS-232 Serial Null Modem Cable, DB9F/DB9F, 1.8 m (6 ft) BB-232NM9FF6
RS-232 Serial Null Modem Cable, DB9F/DB9F, 1.8 m (6 ft) RS-232 null modem cable DB9 female to DB9 female connectors Length: 1.8 m (6 ft) Over-molded connectors with thumb screws

RS-232 Serial Null Modem Cable, DB9F/DB9F, 1.8 m (6 ft)

  • RS-232 null modem cable
  • DB9 female to DB9 female connectors
  • Length: 1.8 m (6 ft)
  • Over-molded connectors with thumb screws
Buy Now
D-Sub Cables - BB-232NM9FF6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
BB-232NM9FF6-ND
D-Sub Cables BB-232NM9FF6-ND
D-Sub Cable Assembly DB09 Beige, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Receptacle, Female Sockets Unshielded

D-Sub Cable Assembly DB09 Beige, Individual (Round) 6.00' (1.83m) Receptacle, Female Sockets to Receptacle, Female Sockets Unshielded

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Serial Cables Cable Assemblies
Product Number BB-232NM9FF6 BB-232NM9FF6-ND
Product Name RS-232 Serial Null Modem Cable, DB9F/DB9F, 1.8 m (6 ft) D-Sub Cables
Serial Cable Type RS232
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - BB-232NM9-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type Receptacle, Female Sockets
View Details
Cable Assemblies - Between Series Adapter Cables - OPT1I-AE - Acme Chip Technology Co., Limited
Specs
Cable Shielding Shielded
Cable Length 3.28 ft (10 dm)
View Details
Serial Cable, DB25 M to DB25 F, 1.8 m / 6 ft - BB-232AMF5 - Advantech
Specs
Connector Type DB25
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers