Advantech Ranger 2344: 4-port USB 2.0-1.1 Extender, 10km, SM Fiber, 100-240V NATAM PS BB-00-00416

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ranger 2344: 4-port USB 2.0-1.1 Extender, 10km, SM Fiber, 100-240V NATAM PS - BB-00-00416 - Advantech
Cincinnati, OHIO, United States
Ranger 2344: 4-port USB 2.0-1.1 Extender, 10km, SM Fiber, 100-240V NATAM PS
BB-00-00416
Ranger 2344: 4-port USB 2.0-1.1 Extender, 10km, SM Fiber, 100-240V NATAM PS BB-00-00416
The Ranger 2344 is an advanced, rugged 4-port USB extender that extends USB 2.0 and 1.1 device connections up to 10km over single-mode fiber reaching throughput speeds of up to 480Mbps. With ExtremeUSB technology, the Ranger 2344 has true plug-and-play functionality and does not require the driver or software installations. Compatible with all major operating systems (Windows, Mac OSs and Linux). Features updated ASIC design and firmware. Applications: medical, sensor/data acquisition, keyboard and mouse extension, industrial control. Includes: Local Extender (LEX), Remote Extender (REX), 1 x USB 2.0 Type A to Type B cable, 100-240V power adapter with North America cord, quick start guide. (Note: single-mode fiber cable NOT included.) USB 2.0 throughputs up to 480 Mbps Up to 1A per USB port; 600mA when all four ports used concurrently Integrated hub provides ports for 4 USB devices; use more hubs to add more devices Electrical isolation (fiber optic inherent immunity) Reliable operation with USB 2.0 and 1.1 devices and hubs ExtremeUSB® features: transparent USB extension, true plug & play - no software drivers required; all major O/S(Windows®, macOS™ and Linux®) Power adapter/cord included (North America)

The Ranger 2344 is an advanced, rugged 4-port USB extender that extends USB 2.0 and 1.1 device connections up to 10km over single-mode fiber reaching throughput speeds of up to 480Mbps. With ExtremeUSB technology, the Ranger 2344 has true plug-and-play functionality and does not require the driver or software installations. Compatible with all major operating systems (Windows, Mac OSs and Linux). Features updated ASIC design and firmware. Applications: medical, sensor/data acquisition, keyboard and mouse extension, industrial control. Includes: Local Extender (LEX), Remote Extender (REX), 1 x USB 2.0 Type A to Type B cable, 100-240V power adapter with North America cord, quick start guide. (Note: single-mode fiber cable NOT included.)

  • USB 2.0 throughputs up to 480 Mbps
  • Up to 1A per USB port; 600mA when all four ports used concurrently
  • Integrated hub provides ports for 4 USB devices; use more hubs to add more devices
  • Electrical isolation (fiber optic inherent immunity)
  • Reliable operation with USB 2.0 and 1.1 devices and hubs
  • ExtremeUSB® features: transparent USB extension, true plug & play - no software drivers required; all major O/S(Windows®, macOS™ and Linux®)
  • Power adapter/cord included (North America)
Supplier's Site Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number BB-00-00416
Product Name Ranger 2344: 4-port USB 2.0-1.1 Extender, 10km, SM Fiber, 100-240V NATAM PS
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products