Advantech 4G DDR4-3200 512X16 1.2V SAM -20~85℃ AQD-SD4U4GN32-SP2

Description
4G DDR4-3200 512X16 1.2V SAM -20~85℃ SAM Original Chip Industrial Design for Improved Reliability PCB: 30μ gold finger Anti-sulfuration Semi Wide-temp Support -20~85℃
Request a Quote Datasheet
Description
4G DDR4-3200 512X16 1.2V SAM -20~85℃ SAM Original Chip Industrial Design for Improved Reliability PCB: 30μ gold finger Anti-sulfuration Semi Wide-temp Support -20~85℃
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4G DDR4-3200 512X16 1.2V SAM -20~85℃ - AQD-SD4U4GN32-SP2 - Advantech
Cincinnati, OH, United States
4G DDR4-3200 512X16 1.2V SAM -20~85℃
AQD-SD4U4GN32-SP2
4G DDR4-3200 512X16 1.2V SAM -20~85℃ AQD-SD4U4GN32-SP2
4G DDR4-3200 512X16 1.2V SAM -20~85℃ SAM Original Chip Industrial Design for Improved Reliability PCB: 30μ gold finger Anti-sulfuration Semi Wide-temp Support -20~85℃

4G DDR4-3200 512X16 1.2V SAM -20~85℃

  • SAM Original Chip
  • Industrial Design for Improved Reliability
  • PCB: 30μ gold finger
  • Anti-sulfuration
  • Semi Wide-temp Support -20~85℃
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Memory Modules
Product Number AQD-SD4U4GN32-SP2
Product Name 4G DDR4-3200 512X16 1.2V SAM -20~85℃
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products

8GB SO-DDR5-5600 1GX16 1.1V SAM - AQD-SD5V8GN56-SC - Advantech
Specs
Memory Type DRAM
Capacity 8000 MB
View Details
2 suppliers