Advantech 32GB DDR5-5600 2GX8 1.1V SAM AQD-D5V32GN56-SB

Description
32GB DDR5-5600 2GX8 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C
Request a Quote Datasheet
Description
32GB DDR5-5600 2GX8 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32GB DDR5-5600 2GX8 1.1V SAM - AQD-D5V32GN56-SB - Advantech
Cincinnati, OH, United States
32GB DDR5-5600 2GX8 1.1V SAM
AQD-D5V32GN56-SB
32GB DDR5-5600 2GX8 1.1V SAM AQD-D5V32GN56-SB
32GB DDR5-5600 2GX8 1.1V SAM SAM Original Chip PCB: 30μ gold finger Anti-sulfuration On-die ECC for Enhanced RAS Operating Temperature: 0°C ~ 85°C

32GB DDR5-5600 2GX8 1.1V SAM

  • SAM Original Chip
  • PCB: 30μ gold finger
  • Anti-sulfuration
  • On-die ECC for Enhanced RAS
  • Operating Temperature: 0°C ~ 85°C
Buy Now Datasheet
Memory - Modules - 2084-AQD-D5V32GN56-SB-ND - DigiKey
Thief River Falls, MN, United States
MODULE DDR5 SDRAM 32GB 288UDIMM

MODULE DDR5 SDRAM 32GB 288UDIMM

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Memory Modules Memory Modules
Product Number AQD-D5V32GN56-SB 2084-AQD-D5V32GN56-SB-ND
Product Name 32GB DDR5-5600 2GX8 1.1V SAM Memory - Modules
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products