Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY MODULES
ADVANTECH
AQD-D5V16GE56-SB -- 16GB ECC DDR5-5600 2GX8 1.1V SAM
Advantech
16GB ECC DDR5-5600 2GX8 1.1V SAM
AQD-D5V16GE56-SB
Description
16GB ECC DDR5-5600 2GX8 1.1V SAM SAM Original Chip Anti-sulfuration PCB: 30μ gold finger Independent Power Management IC build-in ECC function support
Advantech
Done
Request a Quote
Email Supplier
Datasheet
Description
16GB ECC DDR5-5600 2GX8 1.1V SAM SAM Original Chip Anti-sulfuration PCB: 30μ gold finger Independent Power Management IC build-in ECC function support
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Advantech
Cincinnati, OH, United States
16GB ECC DDR5-5600 2GX8 1.1V SAM
AQD-D5V16GE56-SB
16GB ECC DDR5-5600 2GX8 1.1V SAM
AQD-D5V16GE56-SB
16GB ECC DDR5-5600 2GX8 1.1V SAM SAM Original Chip Anti-sulfuration PCB: 30μ gold finger Independent Power Management IC build-in ECC function support
16GB ECC DDR5-5600 2GX8 1.1V SAM
SAM Original Chip
Anti-sulfuration
PCB: 30μ gold finger
Independent Power Management IC build-in
ECC function support
Buy Now
Datasheet
Technical Specifications
Advantech
Product Category
Memory Modules
Product Number
AQD-D5V16GE56-SB
Product Name
16GB ECC DDR5-5600 2GX8 1.1V SAM
Memory Type
DRAM
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
96FD25-S120-INE
Specs
Capacity
120000 MB
View Details
Advantech
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SQF-S25M1-16G-SBC
View Details
Advantech
SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r
SQR-UD4S16G3K2HNBG
Specs
Memory Type
DRAM
Form Factor
uDIMM
Capacity
16000 MB
View Details
2
suppliers
Advantech
Advantech 4G SO-DDR3-1600 204Pin 512MX8 1.35V Unbuffered Samsung Chip
AQD-SD3L4GN16-SG1
Specs
Memory Type
DRAM
Capacity
4000 MB
View Details
3
suppliers