Advantech Memory Cards, Modules - Memory - Modules AQD-D4U4GN24-HP

Description
MODULE DDR4 SDRAM 4GB 288UDIMM
Description
MODULE DDR4 SDRAM 4GB 288UDIMM
Datasheet Summary
Powered by GS/AI

The Advantech AQD-D4U4GN24-HP is a 4GB DDR4 Unbuffered DIMM designed for high-speed memory applications. It operates at a data transfer rate of 2400 Mbps and is built using four 512Mx16 bits DDR4 SDRAM chips in a FBGA package. The module features a 288-pin configuration and requires a power supply of 1.2V, with a permissible range of 1.14V to 1.26V. This memory module supports programmable CAS latencies ranging from 10 to 18, allowing flexibility for various performance needs. It includes features such as on-die termination, bi-directional differential data strobe, and a serial presence detect with EEPROM for enhanced functionality. The PCB edge connector is treated with 30µ" gold plating, ensuring durability and reliability in connections. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Advantech AQD-D4U4GN24-HP is a 4GB DDR4 Unbuffered DIMM designed for high-speed memory applications. It operates at a data transfer rate of 2400 Mbps and is built using four 512Mx16 bits DDR4 SDRAM chips in a FBGA package. The module features a 288-pin configuration and requires a power supply of 1.2V, with a permissible range of 1.14V to 1.26V. This memory module supports programmable CAS latencies ranging from 10 to 18, allowing flexibility for various performance needs. It includes features such as on-die termination, bi-directional differential data strobe, and a serial presence detect with EEPROM for enhanced functionality. The PCB edge connector is treated with 30µ" gold plating, ensuring durability and reliability in connections. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Memory Cards, Modules - Memory - Modules
AQD-D4U4GN24-HP
Memory Cards, Modules - Memory - Modules AQD-D4U4GN24-HP
MODULE DDR4 SDRAM 4GB 288UDIMM

MODULE DDR4 SDRAM 4GB 288UDIMM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Memory Modules
Product Number AQD-D4U4GN24-HP
Product Name Memory Cards, Modules - Memory - Modules
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products

RAM - 1879323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type RAM
Form Factor DIMM
Application Personal Computing
View Details
Specs
Form Factor Card
Application Personal Computing; Printers and Imaging
Capacity 32 MB
View Details
 - SAM-4G1333D3RE24 - Yang Ming International Corporation
Yang Ming International Corporation
Specs
Memory Type DRAM
Capacity 4000 MB
Clock Speed 1333 MHz
View Details