Aitech Defense Systems, Inc. S990 3U CompactPCI Radiation Tolerant Memory Module

Description
A radiation tolerant, latchup-protected, high capacity Flash memory, rugged 3U CompactPCI board designed to work in hard space radiation environments Designed for LEO, Mars Terrestrial with an Option for GEO Environments Single-Slot Conduction-Cooled 3U CompactPCI (cPCI) card 1 GB of Non-Volatile Flash Memory Hardware EDAC: Single-bit error correction and multiple-bit error correction, FPGA implementation based on modified hamming code Interrupt capabilities through a programmable CompactPCI interrupt pin 33 MHz, 32-bit PCI Slave only CompactPCI Interface Nominal power consumption is less than 2.8 Watts Optional Memory Latch-up protection circuitry Flash File Driver provides integrated POSIX-compliant file system access Level-2 Components per NASA GSFC 311-INST-001A specification are available
Description
A radiation tolerant, latchup-protected, high capacity Flash memory, rugged 3U CompactPCI board designed to work in hard space radiation environments Designed for LEO, Mars Terrestrial with an Option for GEO Environments Single-Slot Conduction-Cooled 3U CompactPCI (cPCI) card 1 GB of Non-Volatile Flash Memory Hardware EDAC: Single-bit error correction and multiple-bit error correction, FPGA implementation based on modified hamming code Interrupt capabilities through a programmable CompactPCI interrupt pin 33 MHz, 32-bit PCI Slave only CompactPCI Interface Nominal power consumption is less than 2.8 Watts Optional Memory Latch-up protection circuitry Flash File Driver provides integrated POSIX-compliant file system access Level-2 Components per NASA GSFC 311-INST-001A specification are available

Suppliers

Company
Product
Description
Supplier Links
S990 3U CompactPCI Radiation Tolerant Memory Module -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
S990 3U CompactPCI Radiation Tolerant Memory Module
S990 3U CompactPCI Radiation Tolerant Memory Module
A radiation tolerant, latchup-protected, high capacity Flash memory, rugged 3U CompactPCI board designed to work in hard space radiation environments Designed for LEO, Mars Terrestrial with an Option for GEO Environments Single-Slot Conduction-Cooled 3U CompactPCI (cPCI) card 1 GB of Non-Volatile Flash Memory Hardware EDAC: Single-bit error correction and multiple-bit error correction, FPGA implementation based on modified hamming code Interrupt capabilities through a programmable CompactPCI interrupt pin 33 MHz, 32-bit PCI Slave only CompactPCI Interface Nominal power consumption is less than 2.8 Watts Optional Memory Latch-up protection circuitry Flash File Driver provides integrated POSIX-compliant file system access Level-2 Components per NASA GSFC 311-INST-001A specification are available

A radiation tolerant, latchup-protected, high capacity Flash memory, rugged 3U CompactPCI board designed to work in hard space radiation environments

  • Designed for LEO, Mars Terrestrial with an Option for GEO Environments
  • Single-Slot Conduction-Cooled 3U CompactPCI (cPCI) card
  • 1 GB of Non-Volatile Flash Memory
  • Hardware EDAC: Single-bit error correction and multiple-bit error correction, FPGA implementation based on modified hamming code
  • Interrupt capabilities through a programmable CompactPCI interrupt pin
  • 33 MHz, 32-bit PCI Slave only CompactPCI Interface
  • Nominal power consumption is less than 2.8 Watts
  • Optional Memory Latch-up protection circuitry
  • Flash File Driver provides integrated POSIX-compliant file system access
  • Level-2 Components per NASA GSFC 311-INST-001A specification are available
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category Memory Modules
Product Name S990 3U CompactPCI Radiation Tolerant Memory Module
Unlock Full Specs
to access all available technical data

Similar Products

RAM - 1805902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type RAM
Form Factor DIMM
Application Personal Computing
View Details
 - SAM-16G1333D3RE - Yang Ming International Corporation
Yang Ming International Corporation
Specs
Memory Type DRAM
Capacity 16000 MB
Clock Speed 1333 MHz
View Details
256 Mbyte CompactFlash Card - CFMC256M - Campbell Scientific, Inc.
Specs
Memory Type CompactFlash
Form Factor Card
Application Digital Electronics
View Details