Advantech Advantech 32G DDR4-3200 2GbX8 1.2V SAM -40~85C AQD-D4U32N32-SBW1

Description
Advantech 32G DDR4-3200 2GbX8 1.2V SAM -40~85C DDR4 3200Mhz Unbuffered DIMM 30u" Gold Plating Thickness Anti-sulfurization resistance 1.2V power consumption Samsung original chip wide temperatures from -40° to 85°C
Request a Quote Datasheet
Description
Advantech 32G DDR4-3200 2GbX8 1.2V SAM -40~85C DDR4 3200Mhz Unbuffered DIMM 30u" Gold Plating Thickness Anti-sulfurization resistance 1.2V power consumption Samsung original chip wide temperatures from -40° to 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advantech 32G DDR4-3200 2GbX8 1.2V SAM -40~85C - AQD-D4U32N32-SBW1 - Advantech
Cincinnati, OH, United States
Advantech 32G DDR4-3200 2GbX8 1.2V SAM -40~85C
AQD-D4U32N32-SBW1
Advantech 32G DDR4-3200 2GbX8 1.2V SAM -40~85C AQD-D4U32N32-SBW1
Advantech 32G DDR4-3200 2GbX8 1.2V SAM -40~85C DDR4 3200Mhz Unbuffered DIMM 30u" Gold Plating Thickness Anti-sulfurization resistance 1.2V power consumption Samsung original chip wide temperatures from -40° to 85°C

Advantech 32G DDR4-3200 2GbX8 1.2V SAM -40~85C

  • DDR4 3200Mhz Unbuffered DIMM
  • 30u" Gold Plating Thickness
  • Anti-sulfurization resistance
  • 1.2V power consumption
  • Samsung original chip
  • wide temperatures from -40° to 85°C
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Memory Modules
Product Number AQD-D4U32N32-SBW1
Product Name Advantech 32G DDR4-3200 2GbX8 1.2V SAM -40~85C
Memory Type DRAM
Unlock Full Specs
to access all available technical data

Similar Products

SODIMM DDR4 - SQR-SD4N32G2K6SNME - Advantech
Specs
Form Factor SO_DIMM
Capacity 32000 MB
Clock Speed 2666 MHz
View Details
2 suppliers
Memory - Modules - 2084-SQR-UD4N8G2K6SNEFB-ND - DigiKey
Specs
Memory Type DRAM
Form Factor uDIMM
Capacity 8000 MB
View Details
Memory - Modules - 2084-SQR-UD4N32G2K6SNME-ND - DigiKey
Specs
Memory Type DRAM
Form Factor uDIMM
Capacity 32000 MB
View Details