The AMAX-4855 is an industrial EtherCAT slave module equipped with the EtherCAT protocol. Its compact size and DIN-rail mount kit can install easily in a cabinet. Euro type pluggable terminal blocks and LED indicator help users to maintain and set up their system. All digital input and PhotoMOS Relay Output channels are protected by isolation circuits.
Suitable for EtherCAT networks
32-ch digital input and 16-ch PhotoMOS Relay output (Form A)
1500 VDC optical isolation for relay outputs
Quick removable European type connector
LED indicators for I/O status
Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode
Two Rotary switches for up to 256 slave IDs
The AMAX-4855 is an industrial EtherCAT slave module equipped with the EtherCAT protocol. Its compact size and DIN-rail mount kit can install easily in a cabinet. Euro type pluggable terminal blocks and LED indicator help users to maintain and set up their system. All digital input and PhotoMOS Relay Output channels are protected by isolation circuits.
- Suitable for EtherCAT networks
- 32-ch digital input and 16-ch PhotoMOS Relay output (Form A)
- 1500 VDC optical isolation for relay outputs
- Quick removable European type connector
- LED indicators for I/O status
- Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode
- Two Rotary switches for up to 256 slave IDs