Advantech IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, LGA type AIW-164SN

Description
IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, LGA type NXP 88W9098 IEEE 802.11 a/b/g/n/ac/ax (2.4GHz/5GHz) + BT 5.3 Wi-Fi: PCIe/SDIO ; Bluetooth: UART OS: Linux Operating Temp: -40 ~ 85 °C (-40 ~ 185 °F) form factor: LGA type
Request a Quote Datasheet
Description
IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, LGA type NXP 88W9098 IEEE 802.11 a/b/g/n/ac/ax (2.4GHz/5GHz) + BT 5.3 Wi-Fi: PCIe/SDIO ; Bluetooth: UART OS: Linux Operating Temp: -40 ~ 85 °C (-40 ~ 185 °F) form factor: LGA type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, LGA type - AIW-164SN - Advantech
Cincinnati, OH, United States
IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, LGA type
AIW-164SN
IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, LGA type AIW-164SN
IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, LGA type NXP 88W9098 IEEE 802.11 a/b/g/n/ac/ax (2.4GHz/5GHz) + BT 5.3 Wi-Fi: PCIe/SDIO ; Bluetooth: UART OS: Linux Operating Temp: -40 ~ 85 °C (-40 ~ 185 °F) form factor: LGA type

IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, LGA type

  • NXP 88W9098
  • IEEE 802.11 a/b/g/n/ac/ax (2.4GHz/5GHz) + BT 5.3
  • Wi-Fi: PCIe/SDIO ; Bluetooth: UART
  • OS: Linux
  • Operating Temp: -40 ~ 85 °C (-40 ~ 185 °F)
  • form factor: LGA type
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Wireless Network Components
Product Number AIW-164SN
Product Name IEEE 802.11ax (2.4GHz + 5GHz) + Bluetooth 5.3, LGA type
Unlock Full Specs
to access all available technical data

Similar Products