Advantech Front Access Fan-less Micro Computer, Intel® Celeron® Quad Core J1900/N2807 SoC with VGA/HDMI, 6 COMs, 8 USBs AIMC-2000J-00A2

Description
Front Access Fan-less Micro Computer, Intel® Celeron® Quad Core J1900/N2807 SoC with VGA/HDMI, 6 COMs, 8 USBs Intel® Baytrail Platform Intel® Celeron® Quad Core J1900/N2807 SoC Fanless Design Compact & Rich I/O Configuration One internal 2.5" SATA HDD bay & one mSATA slot for storage VGA , HDMI, 2 GbE LAN, 7 USB 2.0, 1 USB 3.0, 5 RS-232,1 RS-232/422/485 One mini PCIe expansion to support full size module Line in , Line out with 6W amplifier Energy Savings DC 12V power input
Request a Quote Datasheet
Description
Front Access Fan-less Micro Computer, Intel® Celeron® Quad Core J1900/N2807 SoC with VGA/HDMI, 6 COMs, 8 USBs Intel® Baytrail Platform Intel® Celeron® Quad Core J1900/N2807 SoC Fanless Design Compact & Rich I/O Configuration One internal 2.5" SATA HDD bay & one mSATA slot for storage VGA , HDMI, 2 GbE LAN, 7 USB 2.0, 1 USB 3.0, 5 RS-232,1 RS-232/422/485 One mini PCIe expansion to support full size module Line in , Line out with 6W amplifier Energy Savings DC 12V power input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Access Fan-less Micro Computer, Intel® Celeron® Quad Core J1900/N2807 SoC with VGA/HDMI, 6 COMs, 8 USBs - AIMC-2000J-00A2 - Advantech
Cincinnati, OH, United States
Front Access Fan-less Micro Computer, Intel® Celeron® Quad Core J1900/N2807 SoC with VGA/HDMI, 6 COMs, 8 USBs
AIMC-2000J-00A2
Front Access Fan-less Micro Computer, Intel® Celeron® Quad Core J1900/N2807 SoC with VGA/HDMI, 6 COMs, 8 USBs AIMC-2000J-00A2
Front Access Fan-less Micro Computer, Intel® Celeron® Quad Core J1900/N2807 SoC with VGA/HDMI, 6 COMs, 8 USBs Intel® Baytrail Platform Intel® Celeron® Quad Core J1900/N2807 SoC Fanless Design Compact & Rich I/O Configuration One internal 2.5" SATA HDD bay & one mSATA slot for storage VGA , HDMI, 2 GbE LAN, 7 USB 2.0, 1 USB 3.0, 5 RS-232,1 RS-232/422/485 One mini PCIe expansion to support full size module Line in , Line out with 6W amplifier Energy Savings DC 12V power input

Front Access Fan-less Micro Computer, Intel® Celeron® Quad Core J1900/N2807 SoC with VGA/HDMI, 6 COMs, 8 USBs

  • Intel® Baytrail Platform
  • Intel® Celeron® Quad Core J1900/N2807 SoC
  • Fanless Design
  • Compact & Rich I/O Configuration
  • One internal 2.5" SATA HDD bay & one mSATA slot for storage
  • VGA , HDMI, 2 GbE LAN, 7 USB 2.0, 1 USB 3.0, 5 RS-232,1 RS-232/422/485
  • One mini PCIe expansion to support full size module
  • Line in , Line out with 6W amplifier
  • Energy Savings
  • DC 12V power input
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number AIMC-2000J-00A2
Product Name Front Access Fan-less Micro Computer, Intel® Celeron® Quad Core J1900/N2807 SoC with VGA/HDMI, 6 COMs, 8 USBs
Processor Intel 386 Family; Intel® Celeron® J1900 SoC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1803E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 10 with non-GMS certification
View Details
2 suppliers