Advantech Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) AIMB-785G2-00A1E

Description
Win Source Part Number: 1210201-AIMB-785G2-0 0A1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Intel Core i7/i5/i3/Pentium Speed: 2.3GHz ~ 3.9GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (7), USB 3.0 (6) Package: Bulk Standard Package: 1 Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Dimension: 12" x 9.6" (304.8mm x 244mm) Number of Cores: 1 Cooling Type: Heat Sink Form Factor: ATX Expansion Site/Bus: PCI, PCIe RAM Capacity/Installed: 64GB/0GB Storage Interface: SATA 3.0 (6) Video Outputs: DVI, VGA RS-232 (422, 485): 6 Digital I/O Lines: 8 ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: AIMB-785
Request a Quote Datasheet
Description
Win Source Part Number: 1210201-AIMB-785G2-0 0A1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Intel Core i7/i5/i3/Pentium Speed: 2.3GHz ~ 3.9GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (7), USB 3.0 (6) Package: Bulk Standard Package: 1 Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Dimension: 12" x 9.6" (304.8mm x 244mm) Number of Cores: 1 Cooling Type: Heat Sink Form Factor: ATX Expansion Site/Bus: PCI, PCIe RAM Capacity/Installed: 64GB/0GB Storage Interface: SATA 3.0 (6) Video Outputs: DVI, VGA RS-232 (422, 485): 6 Digital I/O Lines: 8 ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: AIMB-785
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) - AIMB-785G2-00A1E - Win Source Electronics
Laguna Hills, CA, United States
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM)
AIMB-785G2-00A1E
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) AIMB-785G2-00A1E
Win Source Part Number: 1210201-AIMB-785G2-0 0A1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Intel Core i7/i5/i3/Pentium Speed: 2.3GHz ~ 3.9GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (7), USB 3.0 (6) Package: Bulk Standard Package: 1 Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Dimension: 12" x 9.6" (304.8mm x 244mm) Number of Cores: 1 Cooling Type: Heat Sink Form Factor: ATX Expansion Site/Bus: PCI, PCIe RAM Capacity/Installed: 64GB/0GB Storage Interface: SATA 3.0 (6) Video Outputs: DVI, VGA RS-232 (422, 485): 6 Digital I/O Lines: 8 ECCN: 5A992C Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: AIMB-785

Win Source Part Number: 1210201-AIMB-785G2-00A1E
Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Core Processor: Intel Core i7/i5/i3/Pentium
Speed: 2.3GHz ~ 3.9GHz
Ethernet: 10/100/1000Mbps
USB: USB 2.0 (7), USB 3.0 (6)
Package: Bulk
Standard Package: 1
Watchdog Timer: Yes
Temperature Range - Operating: 0°C ~ 60°C
Dimension: 12" x 9.6" (304.8mm x 244mm)
Number of Cores: 1
Cooling Type: Heat Sink
Form Factor: ATX
Expansion Site/Bus: PCI, PCIe
RAM Capacity/Installed: 64GB/0GB
Storage Interface: SATA 3.0 (6)
Video Outputs: DVI, VGA
RS-232 (422, 485): 6
Digital I/O Lines: 8
ECCN: 5A992C
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Advantech Corp
Base Product Number: AIMB-785

Buy Now Datasheet
Sheung Wan, Hong Kong
Single Board Computers
AIMB-785G2-00A1E
Single Board Computers AIMB-785G2-00A1E
Single Board Computers LGA1151 Intel 6th Generation Core i7/i5/i3 (Skylake) with Q170 chipset

Single Board Computers LGA1151 Intel 6th Generation Core i7/i5/i3 (Skylake) with Q170 chipset

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number AIMB-785G2-00A1E AIMB-785G2-00A1E
Product Name Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) Single Board Computers
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - MIO-5271U-S6A1E-ND - DigiKey
Specs
CPU Speed 1600 MHz
Features RoHS; Watchdog Timer
Main Memory 0 to 8000 MB
View Details
2 suppliers
Intel® Atom™ E3800 Series Processor-Based Rugged COM Express® Mini Module with SLC NAND Flash - XPedite8152 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Processor / CPU Intel® AtomTM
Computer Bus USB; COM Express® Mini (Type 10)
Main Memory 4000 MB
View Details
LE-366 3.5" Embedded Controller with embedded AMD Geode LX800 Processor - 3308190 - Global American, Inc.
Specs
Processor / CPU AMD Geode LX
Chipset AMD Chipset
Features CompactFlash; Real Clock Timer
View Details