Advantech Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) AIMB-562VG-GRA1E

Description
Win Source Part Number: 1020600-AIMB-562VG-G RA1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Intel Core 2 Duo/Celeron/Pentium Speed: 2.0GHz ~ 3.4GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (8) Package: Bulk Standard Package: 1 Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Dimension: 9.6" x 9.6" (244mm x 244mm) Number of Cores: 1/2 Cooling Type: Heat Sink Form Factor: Micro-ATX (without Processor) Expansion Site/Bus: PCI, PCIe RAM Capacity/Installed: 4GB/0GB Storage Interface: SATA 2.0 (2) Video Outputs: CRT, LVDS, VGA RS-232 (422, 485): 10 Digital I/O Lines: 16 ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: AIMB-562
Request a Quote Datasheet
Description
Win Source Part Number: 1020600-AIMB-562VG-G RA1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Intel Core 2 Duo/Celeron/Pentium Speed: 2.0GHz ~ 3.4GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (8) Package: Bulk Standard Package: 1 Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Dimension: 9.6" x 9.6" (244mm x 244mm) Number of Cores: 1/2 Cooling Type: Heat Sink Form Factor: Micro-ATX (without Processor) Expansion Site/Bus: PCI, PCIe RAM Capacity/Installed: 4GB/0GB Storage Interface: SATA 2.0 (2) Video Outputs: CRT, LVDS, VGA RS-232 (422, 485): 10 Digital I/O Lines: 16 ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: AIMB-562
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) - AIMB-562VG-GRA1E - Win Source Electronics
Laguna Hills, CA, United States
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM)
AIMB-562VG-GRA1E
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) AIMB-562VG-GRA1E
Win Source Part Number: 1020600-AIMB-562VG-G RA1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Intel Core 2 Duo/Celeron/Pentium Speed: 2.0GHz ~ 3.4GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (8) Package: Bulk Standard Package: 1 Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Dimension: 9.6" x 9.6" (244mm x 244mm) Number of Cores: 1/2 Cooling Type: Heat Sink Form Factor: Micro-ATX (without Processor) Expansion Site/Bus: PCI, PCIe RAM Capacity/Installed: 4GB/0GB Storage Interface: SATA 2.0 (2) Video Outputs: CRT, LVDS, VGA RS-232 (422, 485): 10 Digital I/O Lines: 16 ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: AIMB-562

Win Source Part Number: 1020600-AIMB-562VG-GRA1E
Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Core Processor: Intel Core 2 Duo/Celeron/Pentium
Speed: 2.0GHz ~ 3.4GHz
Ethernet: 10/100/1000Mbps
USB: USB 2.0 (8)
Package: Bulk
Standard Package: 1
Watchdog Timer: Yes
Temperature Range - Operating: 0°C ~ 60°C
Dimension: 9.6" x 9.6" (244mm x 244mm)
Number of Cores: 1/2
Cooling Type: Heat Sink
Form Factor: Micro-ATX (without Processor)
Expansion Site/Bus: PCI, PCIe
RAM Capacity/Installed: 4GB/0GB
Storage Interface: SATA 2.0 (2)
Video Outputs: CRT, LVDS, VGA
RS-232 (422, 485): 10
Digital I/O Lines: 16
ECCN: 5A992C
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Advantech Corp
Base Product Number: AIMB-562

Buy Now Datasheet
3.4GHZ 4GB 0GB Single Board Computer - 933-AIMB-562VG-GRA1E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.4GHZ 4GB 0GB Single Board Computer
933-AIMB-562VG-GRA1E
3.4GHZ 4GB 0GB Single Board Computer 933-AIMB-562VG-GRA1E
SBC 3.4GHZ 1/2 CORE 4GB/0GB RAM Product overview: AIMB-562VG-GRA1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4GHZ, 4GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 3.4GHZ, 4GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-AIMB-562VG-GRA1E can be used for catalog matching and distributor lookup.

SBC 3.4GHZ 1/2 CORE 4GB/0GB RAM Product overview: AIMB-562VG-GRA1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4GHZ, 4GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 3.4GHZ, 4GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-AIMB-562VG-GRA1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Single Board Computers
AIMB-562VG-GRA1E
Single Board Computers AIMB-562VG-GRA1E
Single Board Computers CIRCUIT BOARD, C2D LGA775 mATX FSB1066 2VGA/ GbE/10COM w/o LVDS

Single Board Computers CIRCUIT BOARD, C2D LGA775 mATX FSB1066 2VGA/ GbE/10COM w/o LVDS

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Single Board Computers (SBC) Single Board Computers (SBC) Single Board Computers (SBC)
Product Number AIMB-562VG-GRA1E 933-AIMB-562VG-GRA1E AIMB-562VG-GRA1E
Product Name Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) 3.4GHZ 4GB 0GB Single Board Computer Single Board Computers
Processor / CPU Intel Core 2 Duo/Celeron/Pentium
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-817T2-00A1U-ND - DigiKey
Specs
CPU Speed 1500 MHz
Features Watchdog Timer
Main Memory 0 to 2000000 MB
View Details
3U cPCI Intel Core i7 Single Board Computer -  - ELMA Electronic Inc.
Specs
Processor / CPU Intel® Core™ i7
Computer Bus CompactPCI
CPU Speed 1330 to 2530 MHz
View Details
Industrial PC/104 DM&P Vortex86DX® x86 Single Board Computer - PCM-VDX-1 - WINSYSTEMS, INC.
Specs
Processor / CPU DMP Vortex86DX3® Single Core
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCI
CPU Speed 512 MHz
View Details