Advantech 12th/13th/14th Gen Intel® Core™ Processor LGA1700 AIMB-278Q-EAB1

Description
12th/13th/14th Gen Intel® Core™ Processor LGA1700 12/13/14th Gen Intel® Core™ Desktop Processors (LGA1700), Up to 24Core. Support Q670E/H610E chipset Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Super Speed I/O: PCIe x16 Gen5 (32GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 eDP Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 3 SATA(RAID 0,1,5) TPM2.0 support Windows 10 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn
Request a Quote Datasheet
Description
12th/13th/14th Gen Intel® Core™ Processor LGA1700 12/13/14th Gen Intel® Core™ Desktop Processors (LGA1700), Up to 24Core. Support Q670E/H610E chipset Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Super Speed I/O: PCIe x16 Gen5 (32GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 eDP Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 3 SATA(RAID 0,1,5) TPM2.0 support Windows 10 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-278Q-EAB1 - Advantech
Cincinnati, OH, United States
12th/13th/14th Gen Intel® Core™ Processor LGA1700
AIMB-278Q-EAB1
12th/13th/14th Gen Intel® Core™ Processor LGA1700 AIMB-278Q-EAB1
12th/13th/14th Gen Intel® Core™ Processor LGA1700 12/13/14th Gen Intel® Core™ Desktop Processors (LGA1700), Up to 24Core. Support Q670E/H610E chipset Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Super Speed I/O: PCIe x16 Gen5 (32GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 eDP Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 3 SATA(RAID 0,1,5) TPM2.0 support Windows 10 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn

12th/13th/14th Gen Intel® Core™ Processor LGA1700

  • 12/13/14th Gen Intel® Core™ Desktop Processors (LGA1700), Up to 24Core. Support Q670E/H610E chipset
  • Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs
  • Super Speed I/O: PCIe x16 Gen5 (32GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE
  • Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 eDP
  • Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 3 SATA(RAID 0,1,5)
  • TPM2.0 support
  • Windows 10 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computer Motherboards
Product Number AIMB-278Q-EAB1
Product Name 12th/13th/14th Gen Intel® Core™ Processor LGA1700
Processor / CPU Intel® 12/13/14th Gen Core™ I Processor
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-00A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded R2544 SoC with AMD Radeon™ Graphics
Power Connectors AT; ATX
Processor Speed 3.7 GHz
View Details
AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228VG2-03A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V1000 processor
Power Connectors AT; ATX
Processor Speed 3.2 GHz
View Details
10th Gen Intel® Core™ Processor LGA1200 - AIMB-287G2-00A2E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 10th generation Core™ I processor/Pentium®/Celeron® (LGA1200)
Chipset INTEL; Intel H420E
Processor Speed 1.8 to 3.8 GHz
View Details