Advantech Single Board Computer AIMB-272G2-00A1E

Description
Motherboards Intel Core i3/Intel Core i5/Intel Core i7 DDR3 1920x1200Pixel 10Mbps/100Mbps/1000M bps Win XPE Product overview: AIMB-272G2-00A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-AIMB-272G2-00A1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Motherboards Intel Core i3/Intel Core i5/Intel Core i7 DDR3 1920x1200Pixel 10Mbps/100Mbps/1000M bps Win XPE Product overview: AIMB-272G2-00A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-AIMB-272G2-00A1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computer - 933-AIMB-272G2-00A1E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Single Board Computer
933-AIMB-272G2-00A1E
Single Board Computer 933-AIMB-272G2-00A1E
Motherboards Intel Core i3/Intel Core i5/Intel Core i7 DDR3 1920x1200Pixel 10Mbps/100Mbps/1000M bps Win XPE Product overview: AIMB-272G2-00A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-AIMB-272G2-00A1E can be used for catalog matching and distributor lookup.

Motherboards Intel Core i3/Intel Core i5/Intel Core i7 DDR3 1920x1200Pixel 10Mbps/100Mbps/1000Mbps Win XPE Product overview: AIMB-272G2-00A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-AIMB-272G2-00A1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Board Computers (SBCs) - AIMB-272G2-00A1E - AIMB-272G2-00A1E - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs) - AIMB-272G2-00A1E
AIMB-272G2-00A1E
Single Board Computers (SBCs) - AIMB-272G2-00A1E AIMB-272G2-00A1E
Manufacturer: Advantech Corp Win Source Part Number: 1143197-AIMB-272G2-0 0A1E Core Processor: Intel Core i7/i5/i3/Celeron Speed: 1.6GHz ~ 2.5GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (8) Watchdog Timer: Yes Categories: Embedded Computers Temperature Range - Operating: 0°C ~ 60°C Number of Cores: 2/4 Cooling Type: Heat Sink Form Factor: Mini-ITX (without Processor) Expansion Site/Bus: Mini-PCIe, PCIe RAM Capacity/Installed: 8GB/0GB Storage Interface: SATA 2.0 (2), SATA 3.0 (2) Video Outputs: CRT, DVI, HDMI, LVDS, VGA RS-232 (422, 485): 6 Digital I/O Lines: 8 Manufacturer Homepage: www.advantech.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 6.69" x 6.69" (170mm x 170mm)

Manufacturer: Advantech Corp
Win Source Part Number: 1143197-AIMB-272G2-00A1E
Core Processor: Intel Core i7/i5/i3/Celeron
Speed: 1.6GHz ~ 2.5GHz
Ethernet: 10/100/1000Mbps
USB: USB 2.0 (8)
Watchdog Timer: Yes
Categories: Embedded Computers
Temperature Range - Operating: 0°C ~ 60°C
Number of Cores: 2/4
Cooling Type: Heat Sink
Form Factor: Mini-ITX (without Processor)
Expansion Site/Bus: Mini-PCIe, PCIe
RAM Capacity/Installed: 8GB/0GB
Storage Interface: SATA 2.0 (2), SATA 3.0 (2)
Video Outputs: CRT, DVI, HDMI, LVDS, VGA
RS-232 (422, 485): 6
Digital I/O Lines: 8
Manufacturer Homepage: www.advantech.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 6.69" x 6.69" (170mm x 170mm)

Buy Now
Single Board Computers (SBCs) - AIMB-272G2-00A1E-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
AIMB-272G2-00A1E-ND
Single Board Computers (SBCs) AIMB-272G2-00A1E-ND
SBC 2.5GHZ 2/4 CORE 8GB/0GB RAM

SBC 2.5GHZ 2/4 CORE 8GB/0GB RAM

Buy Now Datasheet
Sheung Wan, Hong Kong
Single Board Computers
AIMB-272G2-00A1E
Single Board Computers AIMB-272G2-00A1E
Single Board Computers CIRCUIT BOARD, DC miniITX PGA DVI/VGA/LVDS/PCIe/2G bE, RoHS

Single Board Computers CIRCUIT BOARD, DC miniITX PGA DVI/VGA/LVDS/PCIe/2GbE, RoHS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Single Board Computers (SBC) Single Board Computers (SBC) Single Board Computers (SBC) Single Board Computers (SBC)
Product Number 933-AIMB-272G2-00A1E AIMB-272G2-00A1E AIMB-272G2-00A1E-ND AIMB-272G2-00A1E
Product Name Single Board Computer Single Board Computers (SBCs) - AIMB-272G2-00A1E Single Board Computers (SBCs) Single Board Computers
Processor / CPU Intel Core i7/i5/i3/Celeron
CPU Speed 1600 to 2500 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
Ports USB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ARK-1550-S9A1E-ND - DigiKey
Specs
Processor / CPU Intel Core i5-4300U
CPU Speed 1900 MHz
Features RoHS; Watchdog Timer
View Details
SBC-R9 ARM9 RISC Single Board Computer - R91001-SBC - Sealevel Systems, Inc.
Specs
Processor / CPU Atmel ARM9
Main Memory 64 to 256 MB
Flash Memory 256000 KB
View Details
System on Module - DM3730 / AM3703 Torpedo™ SOM - Compass Electronics Solutions
Specs
Processor / CPU DM3730
Ports Serial Interface; USB
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details