Advantech
PLC Modules
ADAM-6151EI-AE
Description
Ethernet Module
Request a Quote
Email Supplier
Datasheet
Description
Ethernet Module
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Data Input Modules |
|
Product Number
|
ADAM-6151EI-AE-ND |
|
Product Name
|
PLC Modules |
|
Operating Temperature
|
14 to 158 F (-10 to 70 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
ECON Technologies Co.,Ltd
Sampling Frequency
205 kHz
Resolution
24 bits
Architecture
Analog; Digital
View Details
Resolution
13 bits
Operating Temperature
32 to 131 F (0 to 55 C)
View Details
4 suppliers
Accuracy
0.1000 % FS
DC Voltage
0~120 V, 0~250 V, 0~400 V
View Details
3 suppliers
Lake Shore Cryotronics, Inc.
Form Factor
DIN Rail
Host Connection
USB
Agency Approval
RoHS, CE
View Details