Advantech 16-ch Isolated Digital I/O Module with LED ADAM-5055S-AE

Description
16-ch Isolated Digital I/O Module with LED I/O Type: 8 DO & 8 DI Optical Isolation: 2500 Vdc Power Consumption: 0.68 W (Typical) 16-channel
Request a Quote Datasheet
Description
16-ch Isolated Digital I/O Module with LED I/O Type: 8 DO & 8 DI Optical Isolation: 2500 Vdc Power Consumption: 0.68 W (Typical) 16-channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-ch Isolated Digital I/O Module with LED - ADAM-5055S-AE - Advantech
Cincinnati, OH, United States
16-ch Isolated Digital I/O Module with LED
ADAM-5055S-AE
16-ch Isolated Digital I/O Module with LED ADAM-5055S-AE
16-ch Isolated Digital I/O Module with LED I/O Type: 8 DO & 8 DI Optical Isolation: 2500 Vdc Power Consumption: 0.68 W (Typical) 16-channel

16-ch Isolated Digital I/O Module with LED

  • I/O Type: 8 DO & 8 DI
  • Optical Isolation: 2500 Vdc
  • Power Consumption: 0.68 W (Typical)
  • 16-channel
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-5055S-AE
Product Name 16-ch Isolated Digital I/O Module with LED
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

1-ch TTL/RS-422 Incremental Encoder/Counter EtherCAT Slice IO Module - AMAX-5081-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Frequency 10 MHz
View Details
7-ch Thermocouple Input Module with Independent Input Range - ADAM-5018P-AE - Advantech
Specs
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 0.0100 kHz
View Details
6-ch Current Analog Input EtherCAT Slice IO Module - AMAX-5017C-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
View Details
2 suppliers
500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1715U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 500 kHz
Resolution 12 bits
View Details
2 suppliers