Advantech
3-ch RTD Input Module
ADAM-5013-A2E
Description
3-ch RTD Input Module
Accuracy: ±0.1% or better
Effective resolution: 16-bit
Input connections: 2, 3 or 4 wire
Sampling rate: 10 samples/sec. (total)
Isolation voltage: 3000 VDC
Input type: PT100 or Ni RTD
Channels: 3
Request a Quote
Email Supplier
Datasheet
Description
3-ch RTD Input Module
Accuracy: ±0.1% or better
Effective resolution: 16-bit
Input connections: 2, 3 or 4 wire
Sampling rate: 10 samples/sec. (total)
Isolation voltage: 3000 VDC
Input type: PT100 or Ni RTD
Channels: 3
Request a Quote
Email Supplier
Datasheet
Suppliers
3-ch RTD Input Module
Accuracy: ±0.1% or better
Effective resolution: 16-bit
Input connections: 2, 3 or 4 wire
Sampling rate: 10 samples/sec. (total)
Isolation voltage: 3000 VDC
Input type: PT100 or Ni RTD
Channels: 3
3-ch RTD Input Module
- Accuracy: ±0.1% or better
- Effective resolution: 16-bit
- Input connections: 2, 3 or 4 wire
- Sampling rate: 10 samples/sec. (total)
- Isolation voltage: 3000 VDC
- Input type: PT100 or Ni RTD
- Channels: 3
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
ADAM-5013-A2E |
|
Product Name
|
3-ch RTD Input Module |
|
Data Acquisition
|
Input Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Input/Output Module
Outputs
Analog Voltage Output; Analog Current Output
Host Connection
RS232/422/485
View Details
Outputs
Analog Voltage Output
DC Voltage
0.8 ~ 2V
View Details
Data Acquisition
Input/Output Module
Host Connection
RS232/422/485
DC Voltage
10~30 VDC
View Details
2 suppliers