Advantech 4-slot Distributed DA&C System for Ethernet ADAM-5000L/TCP-BE

Description
4-slot Distributed DA&C System for Ethernet 10/100Base-T auto-negotiation high-speed communication port Supports Modbus/TCP for easy integration Supports UDP event handling function 1500 VDC isolation for Ethernet communication Provides C and .NET class library to develop applications Built-in watchdog timer for system auto-reset Windows utility- I/O modules configuration and calibration- Network auto searching- Data stream setting- Current status monitoring and alarm trigger 4 I/O slots for up to 64 points data monitoring and control Allows concurrent access for 8 host PCs Allows remote configuration via Ethernet Up to 100 m communication distance w/o repeater ARM 32-bit RISC CPU
Request a Quote Datasheet
Description
4-slot Distributed DA&C System for Ethernet 10/100Base-T auto-negotiation high-speed communication port Supports Modbus/TCP for easy integration Supports UDP event handling function 1500 VDC isolation for Ethernet communication Provides C and .NET class library to develop applications Built-in watchdog timer for system auto-reset Windows utility- I/O modules configuration and calibration- Network auto searching- Data stream setting- Current status monitoring and alarm trigger 4 I/O slots for up to 64 points data monitoring and control Allows concurrent access for 8 host PCs Allows remote configuration via Ethernet Up to 100 m communication distance w/o repeater ARM 32-bit RISC CPU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-slot Distributed DA&C System for Ethernet - ADAM-5000L/TCP-BE - Advantech
Cincinnati, OH, United States
4-slot Distributed DA&C System for Ethernet
ADAM-5000L/TCP-BE
4-slot Distributed DA&C System for Ethernet ADAM-5000L/TCP-BE
4-slot Distributed DA&C System for Ethernet 10/100Base-T auto-negotiation high-speed communication port Supports Modbus/TCP for easy integration Supports UDP event handling function 1500 VDC isolation for Ethernet communication Provides C and .NET class library to develop applications Built-in watchdog timer for system auto-reset Windows utility- I/O modules configuration and calibration- Network auto searching- Data stream setting- Current status monitoring and alarm trigger 4 I/O slots for up to 64 points data monitoring and control Allows concurrent access for 8 host PCs Allows remote configuration via Ethernet Up to 100 m communication distance w/o repeater ARM 32-bit RISC CPU

4-slot Distributed DA&C System for Ethernet

  • 10/100Base-T auto-negotiation high-speed communication port
  • Supports Modbus/TCP for easy integration
  • Supports UDP event handling function
  • 1500 VDC isolation for Ethernet communication
  • Provides C and .NET class library to develop applications
  • Built-in watchdog timer for system auto-reset
  • Windows utility- I/O modules configuration and calibration- Network auto searching- Data stream setting- Current status monitoring and alarm trigger
  • 4 I/O slots for up to 64 points data monitoring and control
  • Allows concurrent access for 8 host PCs
  • Allows remote configuration via Ethernet
  • Up to 100 m communication distance w/o repeater
  • ARM 32-bit RISC CPU
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-5000L/TCP-BE
Product Name 4-slot Distributed DA&C System for Ethernet
Form Factor DIN Rail; Wall, DIN-rail
Unlock Full Specs
to access all available technical data

Similar Products

6AI/2AO/2DI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6024-D - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Sampling Frequency 0.0100 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-IDAQ-784-A-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 32 bits
DC Voltage 0.8 ~ 2.8V
View Details
8AI/11DI/10DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6317-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers