Advantech Isolated Thermocouple Input Module ADAM-3011-AE

Description
Isolated Thermocouple Input Module 1000 VDC, fully isolated Configurable thermocouple type Flexible DIN-rail mounting Linearized thermocouple measurement Operates from a single +24VDC Temperature range of 0 to 50°C
Request a Quote Datasheet
Description
Isolated Thermocouple Input Module 1000 VDC, fully isolated Configurable thermocouple type Flexible DIN-rail mounting Linearized thermocouple measurement Operates from a single +24VDC Temperature range of 0 to 50°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Thermocouple Input Module - ADAM-3011-AE - Advantech
Cincinnati, OH, United States
Isolated Thermocouple Input Module
ADAM-3011-AE
Isolated Thermocouple Input Module ADAM-3011-AE
Isolated Thermocouple Input Module 1000 VDC, fully isolated Configurable thermocouple type Flexible DIN-rail mounting Linearized thermocouple measurement Operates from a single +24VDC Temperature range of 0 to 50°C

Isolated Thermocouple Input Module

  • 1000 VDC, fully isolated
  • Configurable thermocouple type
  • Flexible DIN-rail mounting
  • Linearized thermocouple measurement
  • Operates from a single +24VDC
  • Temperature range of 0 to 50°C
Buy Now Datasheet
Signal Conditioners and Isolators - 2084-ADAM-3011-AE-ND - DigiKey
Thief River Falls, MN, United States
Signal Conditioners and Isolators
2084-ADAM-3011-AE-ND
Signal Conditioners and Isolators 2084-ADAM-3011-AE-ND
Thermocouple Input Module

Thermocouple Input Module

Buy Now Datasheet
Signal Conditioners and Isolators - ADAM-3011-AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
ADAM-3011-AE
Signal Conditioners and Isolators ADAM-3011-AE
ISOLATED THERMOCOUPLE INPUT MODU

ISOLATED THERMOCOUPLE INPUT MODU

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Data Acquisition Signal Conditioners Signal Conditioners
Product Number ADAM-3011-AE 2084-ADAM-3011-AE-ND ADAM-3011-AE
Product Name Isolated Thermocouple Input Module Signal Conditioners and Isolators Signal Conditioners and Isolators
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

8Thermocouple Modbus RS-485 Remote I/O - ADAM-4019+-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
6-ch Voltage Analog Input EtherCAT Slice I/O Module - AMAX-5017VW-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
View Details
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1841L-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
Isolated Strain Gauge Input Module - ADAM-3016-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output
DC Voltage +/-10 mV, +/-20 mV, +/-30 mV, +/-100 mV
View Details
3 suppliers