Advantech APACER M.2 2280 NVME G4x4 512G -25°C ~ +85 °C 96FD80-P512-AH

Description
APACER M.2 2280 NVME G4x4 512G -25°C ~ +85 °C PCIe Gen4 x 4 interface Temperature Range -25°C ~ +85 °C NVMe Secure Erase End-to-End Data Protection Trusted Computing Group (TCG) Opal
Request a Quote Datasheet
Description
APACER M.2 2280 NVME G4x4 512G -25°C ~ +85 °C PCIe Gen4 x 4 interface Temperature Range -25°C ~ +85 °C NVMe Secure Erase End-to-End Data Protection Trusted Computing Group (TCG) Opal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APACER M.2 2280 NVME G4x4 512G -25°C ~ +85 °C - 96FD80-P512-AH - Advantech
Cincinnati, OH, United States
APACER M.2 2280 NVME G4x4 512G -25°C ~ +85 °C
96FD80-P512-AH
APACER M.2 2280 NVME G4x4 512G -25°C ~ +85 °C 96FD80-P512-AH
APACER M.2 2280 NVME G4x4 512G -25°C ~ +85 °C PCIe Gen4 x 4 interface Temperature Range -25°C ~ +85 °C NVMe Secure Erase End-to-End Data Protection Trusted Computing Group (TCG) Opal

APACER M.2 2280 NVME G4x4 512G -25°C ~ +85 °C

  • PCIe Gen4 x 4 interface
  • Temperature Range -25°C ~ +85 °C
  • NVMe Secure Erase
  • End-to-End Data Protection
  • Trusted Computing Group (TCG) Opal
Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-96FD80-P512-AH-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
2084-96FD80-P512-AH-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 2084-96FD80-P512-AH-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number 96FD80-P512-AH 2084-96FD80-P512-AH-ND
Product Name APACER M.2 2280 NVME G4x4 512G -25°C ~ +85 °C Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface PCIe
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Capacity 512 GB 512 GB
Transfer Rate 3.15 GB/sec
Unlock Full Specs
to access all available technical data

Similar Products

WD PURP 10TB 3.5
Specs
Device Type Hard Drive
Interface SATA III
Operating Temperature 32 to 149 F (0 to 65 C)
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-SLMV2-256GDSDC-ND - DigiKey
Specs
Interface SATA III
Mounting Options Slim-SATA
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25Z4-512GDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Transcend M.2 2280 128GB SATA3 SAM MLC - 96FD80-N128-TR72 - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details