Advantech APACER SEMI-WT SSD 128GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C 96FD25-S128-AH

Description
APACER SEMI-WT SSD 128GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal
Request a Quote Datasheet
Description
APACER SEMI-WT SSD 128GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APACER SEMI-WT SSD 128GB 2.5
Cincinnati, OH, United States
APACER SEMI-WT SSD 128GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C
96FD25-S128-AH
APACER SEMI-WT SSD 128GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C 96FD25-S128-AH
APACER SEMI-WT SSD 128GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal

APACER SEMI-WT SSD 128GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C

  • Low-Density Parity-Check (LDPC) Code
  • Temperature Range -25°C ~ +85 °C
  • End-to-End Data Protection
  • DataDefenderTM
  • Trusted Computing Group (TCG) Opal
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Storage Systems
Product Number 96FD25-S128-AH
Product Name APACER SEMI-WT SSD 128GB 2.5" SATA Bics5 TLC -25°C ~ +85 °C
Device Type Solid State Drive
Interface SATA 6Gb/s
Operating Temperature -13 to 185 F (-25 to 85 C)
Capacity 128 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C8MV2-256GDEDM-ND - DigiKey
Specs
Interface NVMe
Mounting Options M.2 Module
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-SMSV2-128GDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options mSATA
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V4-1TDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V1-64GDSDC-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
View Details