The Apacer SH250-25 series is a 2.5-inch SATA solid-state drive designed for industrial applications, featuring a 7-pin SATA data connector and 15-pin SATA power interface. It supports SATA Revision 3.2 with speeds up to 6 Gb/s and operates on a 5V ± 10% supply voltage. The drive uses 3D TLC NAND (BiCS5) with SLC-liteX technology, offering 100,000 P/E cycles, and includes end-to-end data protection, AES 256-bit hardware encryption, and thermal sensor monitoring. It has a form factor of 100.00 x 69.85 x 7.00 mm and weighs 34.11g ± 5%. The 128GB variant supports up to 56.63 DWPD, sequential read up to 560 MB/s, sequential write up to 515 MB/s, and complies with SATA 6 Gb/s, ATA-8 command set, and RoHS standards. Operating temperature range is 0°C to 70°C (Tc), with storage temperature ranging from -55°C to 100°C (Ta).
APACER 2.5" SATA 128G SLC LiteX
IC
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | 96FD25-S128-ASL | 2084-96FD25-S128-ASL-ND |
| Product Name | APACER 2.5" SATA 128G SLC LiteX | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Solid State Drive | |
| Interface | SATA 6Gb/s | SATA III |
| Operating Temperature | 32 to 158 F (0 to 70 C) | 32 to 158 F (0 to 70 C) |
| Capacity | 128 GB | 128 GB |
| Transfer Rate | 0.5150 GB/sec | 0.5600 GB/sec |