Advantech APACER 2.5" SATA 256G Bics5 TLC -25°C ~ +85 °C 96FD-M256-AH

Description
APACER 2.5" SATA 256G Bics5 TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal
Request a Quote Datasheet
Description
APACER 2.5" SATA 256G Bics5 TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APACER 2.5
Cincinnati, OH, United States
APACER 2.5" SATA 256G Bics5 TLC -25°C ~ +85 °C
96FD-M256-AH
APACER 2.5" SATA 256G Bics5 TLC -25°C ~ +85 °C 96FD-M256-AH
APACER 2.5" SATA 256G Bics5 TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal

APACER 2.5" SATA 256G Bics5 TLC -25°C ~ +85 °C

  • Low-Density Parity-Check (LDPC) Code
  • Temperature Range -25°C ~ +85 °C
  • End-to-End Data Protection
  • DataDefenderTM
  • Trusted Computing Group (TCG) Opal
Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-96FD-M256-AH-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
2084-96FD-M256-AH-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 2084-96FD-M256-AH-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number 96FD-M256-AH 2084-96FD-M256-AH-ND
Product Name APACER 2.5" SATA 256G Bics5 TLC -25°C ~ +85 °C Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA III SATA III
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Capacity 256 GB 256 GB
Transfer Rate 0.5100 GB/sec 0.5600 GB/sec
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V4-1TDSDM-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-SMSV2-512GDSDC-ND - DigiKey
Specs
Interface SATA III
Mounting Options mSATA
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
2.5” SSD TLC BICS5 1TB - 96FD25-S1TB-AD1 - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
2 suppliers