Advanced Technical Services GmbH Muti-Channel Flame Photometer SYSTEM with Mg ATS/40998-7

Description
The model ATS/40998-7 – ATS 200S High Performance Flame Photometer™ System with Mg is a multi-channel analyser system that measures simultaneously and instantaneously up to 4 elements in a single aspiration. The hardware for Na, K, Mg, and Ca are included in the basic analyser with additional element channels available. The system consists of the ATS/40997 Analyser, the ATS LabAssistant™ with piston type precision auto-dilutor for micro volume dilutions, the ATS MiniSoftWin™ PC Professional Software, and an HP laptop creating a fully automated system delivering hands-off operation. The ATS/40998-7 permits the analysis to be done through a menu driven routine via our proprietary software. This allows for easy methods development via PC keyboard allowing for final analytical data to be graphically displayed, mathematically adjusted, and final report print-out.
Datasheet
Description
The model ATS/40998-7 – ATS 200S High Performance Flame Photometer™ System with Mg is a multi-channel analyser system that measures simultaneously and instantaneously up to 4 elements in a single aspiration. The hardware for Na, K, Mg, and Ca are included in the basic analyser with additional element channels available. The system consists of the ATS/40997 Analyser, the ATS LabAssistant™ with piston type precision auto-dilutor for micro volume dilutions, the ATS MiniSoftWin™ PC Professional Software, and an HP laptop creating a fully automated system delivering hands-off operation. The ATS/40998-7 permits the analysis to be done through a menu driven routine via our proprietary software. This allows for easy methods development via PC keyboard allowing for final analytical data to be graphically displayed, mathematically adjusted, and final report print-out.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Muti-Channel Flame Photometer SYSTEM with Mg - ATS/40998-7 - Advanced Technical Services GmbH
Zug, Switzerland
Muti-Channel Flame Photometer SYSTEM with Mg
ATS/40998-7
Muti-Channel Flame Photometer SYSTEM with Mg ATS/40998-7
The model ATS/40998-7 – ATS 200S High Performance Flame Photometer™ System with Mg is a multi-channel analyser system that measures simultaneously and instantaneously up to 4 elements in a single aspiration. The hardware for Na, K, Mg, and Ca are included in the basic analyser with additional element channels available. The system consists of the ATS/40997 Analyser, the ATS LabAssistant™ with piston type precision auto-dilutor for micro volume dilutions, the ATS MiniSoftWin™ PC Professional Software, and an HP laptop creating a fully automated system delivering hands-off operation. The ATS/40998-7 permits the analysis to be done through a menu driven routine via our proprietary software. This allows for easy methods development via PC keyboard allowing for final analytical data to be graphically displayed, mathematically adjusted, and final report print-out.

The model ATS/40998-7 – ATS 200S High Performance Flame Photometer™ System with Mg is a multi-channel analyser system that measures simultaneously and instantaneously up to 4 elements in a single aspiration. The hardware for Na, K, Mg, and Ca are included in the basic analyser with additional element channels available.

The system consists of the ATS/40997 Analyser, the ATS LabAssistant™ with piston type precision auto-dilutor for micro volume dilutions, the ATS MiniSoftWin™ PC Professional Software, and an HP laptop creating a fully automated system delivering hands-off operation.

The ATS/40998-7 permits the analysis to be done through a menu driven routine via our proprietary software. This allows for easy methods development via PC keyboard allowing for final analytical data to be graphically displayed, mathematically adjusted, and final report print-out.

Supplier's Site Datasheet

Technical Specifications

  Advanced Technical Services GmbH
Product Category Atomic Emission and Optical Emission Spectrometers
Product Number ATS/40998-7
Product Name Muti-Channel Flame Photometer SYSTEM with Mg
Excitation Source Flame
Display Digital Meter
General Features Self-calibration; Programmable
Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

RDE-OES Spectrometer for Elemental Analysis - SpectrOil 100 Series - AMETEK Spectro Scientific
Specs
Excitation Source Spark or Arc
Optical System Polychromator
Detector Solid State
View Details
200S Science/Industry Flame Photometer - ATS/40994 - Advanced Technical Services GmbH
Specs
Excitation Source Flame
Display Digital Meter
General Features Self-calibration; Data Storage; Programmable
View Details
BLUE-Wave Fiber Optic Spectrometer - NIR2b - StellarNet, Inc.
Specs
Optical System Other; Fiber Optic Diffraction Grating
Detector Solid State; Other; CCD or PDA
Display None
View Details