Advanced Technical Services GmbH Datasheets for Atomic Emission and Optical Emission Spectrometers
Atomic emission and optical emission spectrometers determine analyte concentration via a quantitative measurement of the optical emission from excited atoms.
Atomic Emission and Optical Emission Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| The model ATS/40994 - ATS 200S Science / Industry HPFP™ (High Performance Flame Photometer) is a multi-channel analyzer that measures simultaneously up to 4 elements; typically Na, K, Li, and... | |
| The model ATS/40997 - ATS 200S Science/Industry HPFP™ with Mg (High Performance Flame Photometer) is a multi-channel analyzer that measures simultaneously up to 4 elements; typically the hardware for Na,... | |
| The model ATS/40998-4 is a multi-channel analyser system that measures simultaneously and instantaneously 4 elements in a single aspiration; Na, K, Li, and Ca. The system consists of the ATS/40994... | |
| The model ATS/40998-7 – ATS 200S High Performance Flame Photometer™ System with Mg is a multi-channel analyser system that measures simultaneously and instantaneously up to 4 elements in a single... | |
| The model ATS LabAssistant™ is designed for the modern and demanding laboratory: it offers simple operation routines increase in analysis quality and productivity lowers the per analysis cost enables laboratories... |