Advanced Technical Services GmbH Datasheets for Fluorometers

Fluorometers measure the amount of fluorescent radiation produced by a sample exposed to monochromatic radiation.
Fluorometers: Learn more

Product Name Notes
The ATS300GM 37007 (for 230VAC installations) and 37008 (for 110VAC installations) are designed for applications that require High Sensitivity and Low Detection Limits are required in the analysis. It is...
The ATS300GM 37009 (for 230VAC installations) and 37010 (for 110VAC installations) are designed for applications that require a Wide Range in the analysis. The range offered is from 1 ppm...