Corrosion-resistant 316 stainless steel epoxy coating
Advanced Technical Materials, Inc. | |
---|---|
Product Category | RF Waveguide Assemblies |
Product Number | 51-130A-3.00-6-6 |
Product Name | Bulkhead Feedthru |
Cross Section | Rectangular |
Material | Aluminum; Brass (optional feature); Cu (optional feature) |
Flange 1 | CPRG (optional feature); CPRF (optional feature); Cover; Choke (optional feature) |
Flange 2 | CPRG (optional feature); CPRF (optional feature); Cover; Choke (optional feature) |
Profile | Rectangular |