Advanced Poly-Packaging, Inc. Inline Thermal Printer Ti-1000ZR

Description
Our upgrade printer replaces your current obsolete printer with our latest Ti-1000Z printer (with “industrial series” Zebra xi4 driver) and all of the additional hardware to get your current T-1000 compatible. Ti-1000ZR Inline Thermal Printer (PN: T-Ti1000ZR) Latest generation thermal printers incorporate Zebra's highest performance series (xi) print engine to print high quality text, graphics, and barcodes. Advanced Poly perfectly integrates Zebra components into our unique print head design where printer functions are controlled from the Bagger Touch Screen for seamless operation and central control of the bagging and printing system. Direct replacement of the Ti-1000 TEC/Toshiba Driver Printer - Touch Screen HMI included. Standard Features: • Full color 7-inch touch screen with user friendly programming (controlled through the T-1000 touch screen) • Job save/recall recipe management with USB backup • Up-time/Down-time reporting with detailed downtime indicators • Auxiliary communications with networking capability • Preset, totalizing and maintenance counters • Point of use water filter to remove 99.9% of water from airlines Configuration Specifications: • Air: 40 psi • Voltage: 110V/60Hz Printer Specifications: • Touchscreen: Panasonic 4.7-in Color Touch Screen added. Style: Intermittent In-line thermal transfer • Web Width: 14 inches • Print Head Width: 4 in. • Print Resolution: 200 dpi • Memory: 8 MB SDRAM,8MB Flash Memory • Programming languages: ZPL, ZPL II, XML • Material Sensors: Ribbon Out Photo Sensor, Bag Out Photo Sensor • Standard Interface: USB 2.0 port, high speed bidirectional IEEE 1284 parallel interface • Ribbon: Thermal Transfer • Mounting: T-1000-S14 Brackets
Description
Our upgrade printer replaces your current obsolete printer with our latest Ti-1000Z printer (with “industrial series” Zebra xi4 driver) and all of the additional hardware to get your current T-1000 compatible. Ti-1000ZR Inline Thermal Printer (PN: T-Ti1000ZR) Latest generation thermal printers incorporate Zebra's highest performance series (xi) print engine to print high quality text, graphics, and barcodes. Advanced Poly perfectly integrates Zebra components into our unique print head design where printer functions are controlled from the Bagger Touch Screen for seamless operation and central control of the bagging and printing system. Direct replacement of the Ti-1000 TEC/Toshiba Driver Printer - Touch Screen HMI included. Standard Features: • Full color 7-inch touch screen with user friendly programming (controlled through the T-1000 touch screen) • Job save/recall recipe management with USB backup • Up-time/Down-time reporting with detailed downtime indicators • Auxiliary communications with networking capability • Preset, totalizing and maintenance counters • Point of use water filter to remove 99.9% of water from airlines Configuration Specifications: • Air: 40 psi • Voltage: 110V/60Hz Printer Specifications: • Touchscreen: Panasonic 4.7-in Color Touch Screen added. Style: Intermittent In-line thermal transfer • Web Width: 14 inches • Print Head Width: 4 in. • Print Resolution: 200 dpi • Memory: 8 MB SDRAM,8MB Flash Memory • Programming languages: ZPL, ZPL II, XML • Material Sensors: Ribbon Out Photo Sensor, Bag Out Photo Sensor • Standard Interface: USB 2.0 port, high speed bidirectional IEEE 1284 parallel interface • Ribbon: Thermal Transfer • Mounting: T-1000-S14 Brackets

Suppliers

Company
Product
Description
Supplier Links
Inline Thermal Printer - Ti-1000ZR - Advanced Poly-Packaging, Inc.
Akron, OH, United States
Inline Thermal Printer
Ti-1000ZR
Inline Thermal Printer Ti-1000ZR
Our upgrade printer replaces your current obsolete printer with our latest Ti-1000Z printer (with “industrial series” Zebra xi4 driver) and all of the additional hardware to get your current T-1000 compatible. Ti-1000ZR Inline Thermal Printer (PN: T-Ti1000ZR) Latest generation thermal printers incorporate Zebra's highest performance series (xi) print engine to print high quality text, graphics, and barcodes. Advanced Poly perfectly integrates Zebra components into our unique print head design where printer functions are controlled from the Bagger Touch Screen for seamless operation and central control of the bagging and printing system. Direct replacement of the Ti-1000 TEC/Toshiba Driver Printer - Touch Screen HMI included. Standard Features: • Full color 7-inch touch screen with user friendly programming (controlled through the T-1000 touch screen) • Job save/recall recipe management with USB backup • Up-time/Down-time reporting with detailed downtime indicators • Auxiliary communications with networking capability • Preset, totalizing and maintenance counters • Point of use water filter to remove 99.9% of water from airlines Configuration Specifications: • Air: 40 psi • Voltage: 110V/60Hz Printer Specifications: • Touchscreen: Panasonic 4.7-in Color Touch Screen added. Style: Intermittent In-line thermal transfer • Web Width: 14 inches • Print Head Width: 4 in. • Print Resolution: 200 dpi • Memory: 8 MB SDRAM,8MB Flash Memory • Programming languages: ZPL, ZPL II, XML • Material Sensors: Ribbon Out Photo Sensor, Bag Out Photo Sensor • Standard Interface: USB 2.0 port, high speed bidirectional IEEE 1284 parallel interface • Ribbon: Thermal Transfer • Mounting: T-1000-S14 Brackets

Our upgrade printer replaces your current obsolete printer with our latest Ti-1000Z printer (with “industrial series” Zebra xi4 driver) and all of the additional hardware to get your current T-1000 compatible.

Ti-1000ZR Inline Thermal Printer (PN: T-Ti1000ZR) Latest generation thermal printers incorporate Zebra's highest performance series (xi) print engine to print high quality text, graphics, and barcodes. Advanced Poly perfectly integrates Zebra components into our unique print head design where printer functions are controlled from the Bagger Touch Screen for seamless operation and central control of the bagging and printing system. Direct replacement of the Ti-1000 TEC/Toshiba Driver Printer - Touch Screen HMI included.

Standard Features:

• Full color 7-inch touch screen with user friendly programming (controlled through the T-1000 touch screen)

• Job save/recall recipe management with USB backup

• Up-time/Down-time reporting with detailed downtime indicators

• Auxiliary communications with networking capability

• Preset, totalizing and maintenance counters

• Point of use water filter to remove 99.9% of water from airlines

Configuration Specifications:

• Air: 40 psi

• Voltage: 110V/60Hz

Printer Specifications:

• Touchscreen: Panasonic 4.7-in Color Touch Screen added. Style: Intermittent In-line thermal transfer

• Web Width: 14 inches

• Print Head Width: 4 in.

• Print Resolution: 200 dpi

• Memory: 8 MB SDRAM,8MB Flash Memory

• Programming languages: ZPL, ZPL II, XML

• Material Sensors: Ribbon Out Photo Sensor, Bag Out Photo Sensor

• Standard Interface: USB 2.0 port, high speed bidirectional IEEE 1284 parallel interface

• Ribbon: Thermal Transfer

• Mounting: T-1000-S14 Brackets

Supplier's Site

Technical Specifications

  Advanced Poly-Packaging, Inc.
Product Category Barcode Printers
Product Number Ti-1000ZR
Product Name Inline Thermal Printer
Mounting Options Stand-alone
Features Programmable
Technology Direct Thermal; Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
P7000HD Line Matrix Printer - P7000HD - Printronix, Inc.
Specs
Mounting Options Stand-alone; Pedestal
Features Application Software Included
Technology Line Printer
View Details
Inline Thermal Transfer Printer - Ti-1000Z-RAP18 - Advanced Poly-Packaging, Inc.
Specs
Mounting Options Stand-alone
Features Programmable
Technology Direct Thermal; Thermal Transfer
View Details