Advanced Optics, Inc. Double Sided Optical Flats

Description
Double sided optical flats may be used as a reference (test plate) against which the flatness of an unknown surface can be compared or as an optical window. Advanced Optics offers double sided optical flats made of low expansion borosilicate glass, fused quartz, fused silica and ZERODUR® up to 8 inches in diameter to meet various demanding applications. Surface flatness of λ/4 and λ/10 are available in low expansion borosilicate glass and λ/4, λ/10 and λ/20 in fused quartz, fused silica and ZERODUR®. In addition to our in-stock optical flats, we offer custom fabricated optical flats to meet exact customer requirements. Optical Flat Specifications: Many of our optical flats are manufactured out of synthetic fused silica, which provides superior transmission characteristics, a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Due to these attributes, our double sided optical flats can be used as an optical window.
Description
Double sided optical flats may be used as a reference (test plate) against which the flatness of an unknown surface can be compared or as an optical window. Advanced Optics offers double sided optical flats made of low expansion borosilicate glass, fused quartz, fused silica and ZERODUR® up to 8 inches in diameter to meet various demanding applications. Surface flatness of λ/4 and λ/10 are available in low expansion borosilicate glass and λ/4, λ/10 and λ/20 in fused quartz, fused silica and ZERODUR®. In addition to our in-stock optical flats, we offer custom fabricated optical flats to meet exact customer requirements. Optical Flat Specifications: Many of our optical flats are manufactured out of synthetic fused silica, which provides superior transmission characteristics, a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Due to these attributes, our double sided optical flats can be used as an optical window.

Suppliers

Company
Product
Description
Supplier Links
Double Sided Optical Flats -  - Advanced Optics, Inc.
Pewaukee, WI, USA
Double Sided Optical Flats
Double Sided Optical Flats
Double sided optical flats may be used as a reference (test plate) against which the flatness of an unknown surface can be compared or as an optical window. Advanced Optics offers double sided optical flats made of low expansion borosilicate glass, fused quartz, fused silica and ZERODUR® up to 8 inches in diameter to meet various demanding applications. Surface flatness of λ/4 and λ/10 are available in low expansion borosilicate glass and λ/4, λ/10 and λ/20 in fused quartz, fused silica and ZERODUR®. In addition to our in-stock optical flats, we offer custom fabricated optical flats to meet exact customer requirements. Optical Flat Specifications: Many of our optical flats are manufactured out of synthetic fused silica, which provides superior transmission characteristics, a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Due to these attributes, our double sided optical flats can be used as an optical window.

Double sided optical flats may be used as a reference (test plate) against which the flatness of an unknown surface can be compared or as an optical window. Advanced Optics offers double sided optical flats made of low expansion borosilicate glass, fused quartz, fused silica and ZERODUR® up to 8 inches in diameter to meet various demanding applications. Surface flatness of λ/4 and λ/10 are available in low expansion borosilicate glass and λ/4, λ/10 and λ/20 in fused quartz, fused silica and ZERODUR®. In addition to our in-stock optical flats, we offer custom fabricated optical flats to meet exact customer requirements.

Optical Flat Specifications:

Many of our optical flats are manufactured out of synthetic fused silica, which provides superior transmission characteristics, a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Due to these attributes, our double sided optical flats can be used as an optical window.

Supplier's Site

Technical Specifications

  Advanced Optics, Inc.
Product Category Optical Flats
Product Name Double Sided Optical Flats
Optical Flat Material Fused Silica
Optical Flat Features No Coating; Anti-Reflection Coating (optional feature)
Type of Antireflection Coating Many Choices, Contact Supplier
Optical Flat Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Fused Quartz Optical Flat Single Sided Lambda/20 76mmdia x 15mmthk - TYQ7720 - Knight Optical (UK) Ltd
Specs
Optical Flat Diameter, Side Length, or Rectangular Length 2 mm (0.0787 inch)
Thickness 1 mm (0.0394 inch)
View Details
Optical Flats -  - Fairfield Crystal Technology, LLC.
Fairfield Crystal Technology, LLC.
Specs
Surface Quality 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
Surface Flatness λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
View Details
Single Sided Optical Flats -  - Advanced Optics, Inc.
Advanced Optics, Inc.
Specs
Optical Flat Material Fused Silica
Optical Flat Features No Coating; Anti-Reflection Coating (optional feature)
Type of Antireflection Coating Many Choices, Contact Supplier
View Details
Optical Flats -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Optical Flat Material Clear Fused Quartz
Optical Flat Features No Coating
Optical Flat Shape Circular
View Details