Advanced Energy Industries, Inc. Low-Frequency Power Supply PEII

Description
The PEII series of power supplies are the trusted standard for dual-magnetron sputtering, as an effective vacuum cleaning tool, and in multiple PECVD applications. Reliable water-cooled design Delivers tight output regulation on power, voltage, or current, with a measurement accuracy of 1% Compatible with a programmable logic controller (PLC) The low-frequency PEII series provides 40 kHz pulse width modulation (PWM). It features advanced arc control and internal load matching with outputs of up to 60 kW when units are combined — requiring no external hardware, such as transformers or tuners. The power supply also offers two distinct arc-handling circuits, and the floating output can be grounded on either side. PEII power supplies are water-cooled, are CE compliant, and include many optional accessories. Benefits Proven reliability enables maximum system utilization Accurate power, voltage, or current regulation Maximum flexibility and modularity Enhanced arc control Wide tap range Features 5 and 10 kW options (primary/secondary up to 60 kW) Internal load match (10:1 impedance range) Two distinct arc-handling circuits Efficient, compact, water-cooled design CE compliant Compatible with Advanced Energy’s LMII 10K matching network allowing higher voltage operation
Datasheet
Description
The PEII series of power supplies are the trusted standard for dual-magnetron sputtering, as an effective vacuum cleaning tool, and in multiple PECVD applications. Reliable water-cooled design Delivers tight output regulation on power, voltage, or current, with a measurement accuracy of 1% Compatible with a programmable logic controller (PLC) The low-frequency PEII series provides 40 kHz pulse width modulation (PWM). It features advanced arc control and internal load matching with outputs of up to 60 kW when units are combined — requiring no external hardware, such as transformers or tuners. The power supply also offers two distinct arc-handling circuits, and the floating output can be grounded on either side. PEII power supplies are water-cooled, are CE compliant, and include many optional accessories. Benefits Proven reliability enables maximum system utilization Accurate power, voltage, or current regulation Maximum flexibility and modularity Enhanced arc control Wide tap range Features 5 and 10 kW options (primary/secondary up to 60 kW) Internal load match (10:1 impedance range) Two distinct arc-handling circuits Efficient, compact, water-cooled design CE compliant Compatible with Advanced Energy’s LMII 10K matching network allowing higher voltage operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Frequency Power Supply - PEII - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Low-Frequency Power Supply
PEII
Low-Frequency Power Supply PEII
The PEII series of power supplies are the trusted standard for dual-magnetron sputtering, as an effective vacuum cleaning tool, and in multiple PECVD applications. Reliable water-cooled design Delivers tight output regulation on power, voltage, or current, with a measurement accuracy of 1% Compatible with a programmable logic controller (PLC) The low-frequency PEII series provides 40 kHz pulse width modulation (PWM). It features advanced arc control and internal load matching with outputs of up to 60 kW when units are combined — requiring no external hardware, such as transformers or tuners. The power supply also offers two distinct arc-handling circuits, and the floating output can be grounded on either side. PEII power supplies are water-cooled, are CE compliant, and include many optional accessories. Benefits Proven reliability enables maximum system utilization Accurate power, voltage, or current regulation Maximum flexibility and modularity Enhanced arc control Wide tap range Features 5 and 10 kW options (primary/secondary up to 60 kW) Internal load match (10:1 impedance range) Two distinct arc-handling circuits Efficient, compact, water-cooled design CE compliant Compatible with Advanced Energy’s LMII 10K matching network allowing higher voltage operation

The PEII series of power supplies are the trusted standard for dual-magnetron sputtering, as an effective vacuum cleaning tool, and in multiple PECVD applications.

  • Reliable water-cooled design
  • Delivers tight output regulation on power, voltage, or current, with a measurement accuracy of 1%
  • Compatible with a programmable logic controller (PLC)

The low-frequency PEII series provides 40 kHz pulse width modulation (PWM). It features advanced arc control and internal load matching with outputs of up to 60 kW when units are combined — requiring no external hardware, such as transformers or tuners. The power supply also offers two distinct arc-handling circuits, and the floating output can be grounded on either side. PEII power supplies are water-cooled, are CE compliant, and include many optional accessories.

Benefits

  • Proven reliability enables maximum system utilization
  • Accurate power, voltage, or current regulation
  • Maximum flexibility and modularity
  • Enhanced arc control
  • Wide tap range

Features

  • 5 and 10 kW options (primary/secondary up to 60 kW)
  • Internal load match (10:1 impedance range)
  • Two distinct arc-handling circuits
  • Efficient, compact, water-cooled design
  • CE compliant
  • Compatible with Advanced Energy’s LMII 10K matching network allowing higher voltage operation
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number PEII
Product Name Low-Frequency Power Supply
Type AC Power Source; RF Generator; Plasma Power Supply
Form Factor Rack Mount
Applications Semiconductor/Thin Film
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 547.0 to 953.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Voltage Inverter - 134563468 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
DC Output Voltage 48.0 volts
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details