Advanced Energy Industries, Inc. Mid-Frequency Generator LFGS

Description
Wide-output frequency range Compact design Flexible communication protocol The versatile, variable-frequency LFGS generator (1250 W, 40 to 500 kHz) suits a wide variety of semiconductor and general plasma-processing applications, includ ing sputtering, reactive ion etching, plasma deposition, polymerization, and surface treatment. Its compact 19", rack-mountable, air- cooled package eases installation and saves valuable space. With a half-bridge, class-D amplifier design, the LFGS power supply enables the lowest reflected power commercially available. Benefits Support a wide variety of applications Access the lowest reflected power commercially available Easily install Efficiently use valuable space Features Variable frequency Air cooling Enhanced operating menu Active front panel Pulse mode (0 to 10 kHz) CEX operation mode 2 analog user ports RS-232, Ethernet, and Profibus communication
Description
Wide-output frequency range Compact design Flexible communication protocol The versatile, variable-frequency LFGS generator (1250 W, 40 to 500 kHz) suits a wide variety of semiconductor and general plasma-processing applications, includ ing sputtering, reactive ion etching, plasma deposition, polymerization, and surface treatment. Its compact 19", rack-mountable, air- cooled package eases installation and saves valuable space. With a half-bridge, class-D amplifier design, the LFGS power supply enables the lowest reflected power commercially available. Benefits Support a wide variety of applications Access the lowest reflected power commercially available Easily install Efficiently use valuable space Features Variable frequency Air cooling Enhanced operating menu Active front panel Pulse mode (0 to 10 kHz) CEX operation mode 2 analog user ports RS-232, Ethernet, and Profibus communication

Suppliers

Company
Product
Description
Supplier Links
Mid-Frequency Generator - LFGS - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Mid-Frequency Generator
LFGS
Mid-Frequency Generator LFGS
Wide-output frequency range Compact design Flexible communication protocol The versatile, variable-frequency LFGS generator (1250 W, 40 to 500 kHz) suits a wide variety of semiconductor and general plasma-processing applications, includ ing sputtering, reactive ion etching, plasma deposition, polymerization, and surface treatment. Its compact 19", rack-mountable, air- cooled package eases installation and saves valuable space. With a half-bridge, class-D amplifier design, the LFGS power supply enables the lowest reflected power commercially available. Benefits Support a wide variety of applications Access the lowest reflected power commercially available Easily install Efficiently use valuable space Features Variable frequency Air cooling Enhanced operating menu Active front panel Pulse mode (0 to 10 kHz) CEX operation mode 2 analog user ports RS-232, Ethernet, and Profibus communication
  • Wide-output frequency range
  • Compact design
  • Flexible communication protocol

The versatile, variable-frequency LFGS generator (1250 W, 40 to 500 kHz) suits a wide variety of semiconductor and general plasma-processing applications, including sputtering, reactive ion etching, plasma deposition, polymerization, and surface treatment. Its compact 19", rack-mountable, air-cooled package eases installation and saves valuable space. With a half-bridge, class-D amplifier design, the LFGS power supply enables the lowest reflected power commercially available.

Benefits

  • Support a wide variety of applications
  • Access the lowest reflected power commercially available
  • Easily install
  • Efficiently use valuable space

Features

  • Variable frequency
  • Air cooling
  • Enhanced operating menu
  • Active front panel
  • Pulse mode (0 to 10 kHz) CEX operation mode 2 analog user ports
  • RS-232, Ethernet, and Profibus communication
Supplier's Site

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number LFGS
Product Name Mid-Frequency Generator
Type AC Power Source; RF Generator; Plasma Power Supply
Form Factor Rack Mount
Applications Semiconductor/Thin Film
DC Output Power 15 to 1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10500-180-4u-27616 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details