Advanced Energy Industries, Inc. RF Generator HiLight

Description
Compact, lightweight, and air-cooled, HiLight™ RF generators are ideal for low-power, on-board applications, suiting 13.56 MHz plasma and 1 or 2 MHz processes. Economical Flexible, single-phase input Compact design Designed for use with 230 VAC, single-phase input power, the HiLight™ generators provide up to 600 W into a 50 Ω, non-reactive load. HiLight RF generators provide accurate power regulation and incorporate internal protection limits that enable safe and reliable operation. The RF generators are compact and lightweight, permitting you to mount directly on the tool or chamber. HiLight generators are controlled via a 25-pin analog user port. Benefits Easily install in non-19" rack mounts Increase accuracy and reliability with wave or pulsing modes Features Compact, lightweight shoebox design Air cooling Wave and pulse mode Phase synchronization (CEX) and pulsing Analog user port
Description
Compact, lightweight, and air-cooled, HiLight™ RF generators are ideal for low-power, on-board applications, suiting 13.56 MHz plasma and 1 or 2 MHz processes. Economical Flexible, single-phase input Compact design Designed for use with 230 VAC, single-phase input power, the HiLight™ generators provide up to 600 W into a 50 Ω, non-reactive load. HiLight RF generators provide accurate power regulation and incorporate internal protection limits that enable safe and reliable operation. The RF generators are compact and lightweight, permitting you to mount directly on the tool or chamber. HiLight generators are controlled via a 25-pin analog user port. Benefits Easily install in non-19" rack mounts Increase accuracy and reliability with wave or pulsing modes Features Compact, lightweight shoebox design Air cooling Wave and pulse mode Phase synchronization (CEX) and pulsing Analog user port

Suppliers

Company
Product
Description
Supplier Links
RF Generator - HiLight - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
RF Generator
HiLight
RF Generator HiLight
Compact, lightweight, and air-cooled, HiLight™ RF generators are ideal for low-power, on-board applications, suiting 13.56 MHz plasma and 1 or 2 MHz processes. Economical Flexible, single-phase input Compact design Designed for use with 230 VAC, single-phase input power, the HiLight™ generators provide up to 600 W into a 50 Ω, non-reactive load. HiLight RF generators provide accurate power regulation and incorporate internal protection limits that enable safe and reliable operation. The RF generators are compact and lightweight, permitting you to mount directly on the tool or chamber. HiLight generators are controlled via a 25-pin analog user port. Benefits Easily install in non-19" rack mounts Increase accuracy and reliability with wave or pulsing modes Features Compact, lightweight shoebox design Air cooling Wave and pulse mode Phase synchronization (CEX) and pulsing Analog user port

Compact, lightweight, and air-cooled, HiLight™ RF generators are ideal for low-power, on-board applications, suiting 13.56 MHz plasma and 1 or 2 MHz processes.

  • Economical
  • Flexible, single-phase input
  • Compact design

Designed for use with 230 VAC, single-phase input power, the HiLight™ generators provide up to 600 W into a 50 Ω, non-reactive load. HiLight RF generators provide accurate power regulation and incorporate internal protection limits that enable safe and reliable operation. The RF generators are compact and lightweight, permitting you to mount directly on the tool or chamber. HiLight generators are controlled via a 25-pin analog user port.

Benefits

  • Easily install in non-19" rack mounts
  • Increase accuracy and reliability with wave or pulsing modes

Features

  • Compact, lightweight shoebox design
  • Air cooling
  • Wave and pulse mode
  • Phase synchronization (CEX) and pulsing
  • Analog user port
Supplier's Site

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Plasma Power Supplies
Product Number HiLight
Product Name RF Generator
DC Output Power 2 to 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

MicroFocus X-Ray Power Supply - P13006 - Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
Specs
Type High Voltage; DC Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
View Details
Mid-Frequency Generator - LFGS - Advanced Energy Industries, Inc.
Advanced Energy Industries, Inc.
Specs
Type AC Power Source
Form Factor Rack Mount
Applications Semiconductor/Thin Film
View Details
CLX Series - Low Frequency RF Power - CLX 10000 - Comdel, Inc.
Specs
Form Factor Rack Mount
Applications Semiconductor/Thin Film, Semiconductor Processing, RIE, CVD, PVD
Features Adjustable Frequency; Pure Sine Output; Unique Power Monitoring
View Details
Spirit 150a High Current Density Plasma Cutting System Power Supply -  - Advance Cutting Systems, Inc.
Specs
Applications High Current
DC Output Current 150 amps
Number of Outputs 1 #
View Details