Advance Lifts, Inc. Recessed Truck Leveler TL-420

Description
These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these units is typically divided with 18" up travel and 18" down travel, but the pit profile can be changed to provide other travel combinations. Features: We provide Underwriters Laboratories Listed Control Panels Hydraulic anti-interflow system to prevent sisde to side tilting of platform Each Unit is washed with phosphoric acid, fully primed and then finished with baking enamel. All cylinders are machine grage with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC fittings Reservoirs are mild steel All units are equipped with solid steel skirts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Truck Leveler - TL-420 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Truck Leveler
TL-420
Recessed Truck Leveler TL-420
These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these units is typically divided with 18" up travel and 18" down travel, but the pit profile can be changed to provide other travel combinations. Features: We provide Underwriters Laboratories Listed Control Panels Hydraulic anti-interflow system to prevent sisde to side tilting of platform Each Unit is washed with phosphoric acid, fully primed and then finished with baking enamel. All cylinders are machine grage with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC fittings Reservoirs are mild steel All units are equipped with solid steel skirts

These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these units is typically divided with 18" up travel and 18" down travel, but the pit profile can be changed to provide other travel combinations.

Features:

  • We provide Underwriters Laboratories Listed Control Panels
  • Hydraulic anti-interflow system to prevent sisde to side tilting of platform
  • Each Unit is washed with phosphoric acid, fully primed and then finished with baking enamel.
  • All cylinders are machine grage with clear plastic return lines & internal cylinder stops.
  • All pressure hoses are double wire braid with JIC fittings
  • Reservoirs are mild steel
  • All units are equipped with solid steel skirts
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Dock Equipment
Product Number TL-420
Product Name Recessed Truck Leveler
Equipment Type Dock Leveler
Equipment Material Steel
Equipment Features Safety Railing
Weight Capacity 60000 lbs (27211 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-308 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
Rail Transfer Bridge - 14-210 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
Rail Transfer Bridge - 14-211 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
Rail Transfer Bridge - 14-103 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details