The T3-60709 is a recessed dock lift designed for dock-to-ground material handling, featuring a 12-inch long by 72-inch wide hinged steel bridge, an 84-inch wide by 108-inch long steel platform with safety tread, and a lifting capacity of 6,000 pounds. It is powered by a 5 HP, 230V, 60 Hz, 3-phase motor with a travel speed of 10 feet per minute and lowers to a height of 8 inches. The unit includes chrome-plated rods, Teflon self-lubricating bearings, removable steel guardrails, and a NEMA 1, 3, 3R, 4, 4X weatherproof pushbutton control station. The hydraulic system uses SAE 100R2 hose with JIC fittings, and the overall power unit measures 26 inches wide by 12 inches long by 15 inches high. The assembly is painted blue and has an approximate shipping weight of 2,900 pounds.
These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | T3-60709 |
| Product Name | Recessed Dock Lift |
| Features | Handrails or Safety Rails |
| Capacity | 6000 lbs (2721 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 84 inch (2134 mm) |