Advance Lifts, Inc. Double Wide Heavy Duty Lift Table HDDW-12822

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDDW-12822 is a double-wide heavy-duty lift table designed for moving heavy loads with an extended platform. It has a base frame size of 60 x 48 inches, a lowered height of 11.75 inches, and a raised height of 33.75 inches. The unit supports a maximum end load capacity of 19,200 lbs and a side load capacity of 9,000 lbs. It features a patented Platform Centering Device, a 5 HP external motor, and is fully primed with a baked enamel finish. The controllers are UL listed, pressure hoses are double wire braid with JIC fittings, and the reservoirs are mild steel. The lift conforms to applicable ANSI codes and ISO 9001:2015. Shipping weight is 2,600 lbs.

Datasheet Summary
Powered by GS/AI

The HDDW-12822 is a double-wide heavy-duty lift table designed for moving heavy loads with an extended platform. It has a base frame size of 60 x 48 inches, a lowered height of 11.75 inches, and a raised height of 33.75 inches. The unit supports a maximum end load capacity of 19,200 lbs and a side load capacity of 9,000 lbs. It features a patented Platform Centering Device, a 5 HP external motor, and is fully primed with a baked enamel finish. The controllers are UL listed, pressure hoses are double wire braid with JIC fittings, and the reservoirs are mild steel. The lift conforms to applicable ANSI codes and ISO 9001:2015. Shipping weight is 2,600 lbs.

Suppliers

Company
Product
Description
Supplier Links
Double Wide Heavy Duty Lift Table - HDDW-12822 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Wide Heavy Duty Lift Table
HDDW-12822
Double Wide Heavy Duty Lift Table HDDW-12822
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HDDW-12822
Product Name Double Wide Heavy Duty Lift Table
Capacity 12800 lbs (5805 kg)
Lift Travel 22 inch (559 mm)
Width 60 to 84 inch (1524 to 2134 mm)
Length 48 to 78 inch (1219 to 1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PDL-5060 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 60 inch (1524 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Double Wide Heavy Duty Lift Table - HDEDW-12846 - Advance Lifts, Inc.
Specs
Capacity 12800 lbs (5805 kg)
Lift Travel 46 inch (1168 mm)
Width 84 to 108 inch (2134 to 2743 mm)
View Details
Carousel & Order Picking Lift - CNC-2072 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 72 inch (1829 mm)
View Details
Lift and Powered Turn Table - PP-5348 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 5300 lbs (2404 kg)
Lift Travel 48 inch (1219 mm)
View Details