The T2-50809 is a recessed dock lift designed for dock-to-ground material handling, featuring a 12-inch long by 72-inch wide hinged steel bridge with removable steel guardrails, safety tread surface, and black-and-yellow striping. It has a maximum lifting capacity of 5,000 lbs and an axle capacity of 2,500 lbs, with a lowered height of 8 inches and a travel distance of 58 inches. The unit is powered by a 5 HP, 230V, 60 Hz, 3-phase motor, operates at 10 feet per minute, and includes a 24V AC control system with a NEMA 1, 3, 3R, 4, 4X pushbutton station. The bridge and frame are finished in blue paint, and the hydraulic system includes chrome-plated cylinders, self-lubricating bearings, and SAE 100R2 hoses with JIC fittings. The enclosed electrical components are UL listed, and the unit has an approximate shipping weight of 3,015 lbs.
These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | T2-50809 |
| Product Name | Recessed Dock Lift |
| Features | Handrails or Safety Rails |
| Capacity | 5000 lbs (2268 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 96 inch (2438 mm) |