Advance Lifts, Inc. Semi Automatic Stretch Wrapper SW200H60

Description
This series of stretch wrappers is designed to be used in medium to heavy duty applications using less expensive stretch wrap film. It is a feature rich machine which goes a long way toward automating the wrapping procedure and producing very consistent loads. GENERAL FEATURES All steel construction. Fork pockets for lifting from either front or back of unit. Tilt down mast for secure and easy shipment. Optional approach ramps that can be attached on any of/or all three sides of low profile units. Chain drive turntable and belt drive prestretch carriage lift. 115 Volt single phase AC motors and drives (can be plugged in anywhere.) All solid state sensors for maximum reliability.Top of load sensing with photo eye or over-ride to a manually adjustable proximity sensor.
Request a Quote
Description
This series of stretch wrappers is designed to be used in medium to heavy duty applications using less expensive stretch wrap film. It is a feature rich machine which goes a long way toward automating the wrapping procedure and producing very consistent loads. GENERAL FEATURES All steel construction. Fork pockets for lifting from either front or back of unit. Tilt down mast for secure and easy shipment. Optional approach ramps that can be attached on any of/or all three sides of low profile units. Chain drive turntable and belt drive prestretch carriage lift. 115 Volt single phase AC motors and drives (can be plugged in anywhere.) All solid state sensors for maximum reliability.Top of load sensing with photo eye or over-ride to a manually adjustable proximity sensor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Semi Automatic Stretch Wrapper - SW200H60 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Semi Automatic Stretch Wrapper
SW200H60
Semi Automatic Stretch Wrapper SW200H60
This series of stretch wrappers is designed to be used in medium to heavy duty applications using less expensive stretch wrap film. It is a feature rich machine which goes a long way toward automating the wrapping procedure and producing very consistent loads. GENERAL FEATURES All steel construction. Fork pockets for lifting from either front or back of unit. Tilt down mast for secure and easy shipment. Optional approach ramps that can be attached on any of/or all three sides of low profile units. Chain drive turntable and belt drive prestretch carriage lift. 115 Volt single phase AC motors and drives (can be plugged in anywhere.) All solid state sensors for maximum reliability.Top of load sensing with photo eye or over-ride to a manually adjustable proximity sensor.

This series of stretch wrappers is designed to be used in medium to heavy duty applications using less expensive stretch wrap film. It is a feature rich machine which goes a long way toward automating the wrapping procedure and producing very consistent loads.
GENERAL FEATURES

  • All steel construction.
  • Fork pockets for lifting from either front or back of unit.
  • Tilt down mast for secure and easy shipment.
  • Optional approach ramps that can be attached on any of/or all three sides of low profile units.
  • Chain drive turntable and belt drive prestretch carriage lift.
  • 115 Volt single phase AC motors and drives (can be plugged in anywhere.)
  • All solid state sensors for maximum reliability.Top of load sensing with photo eye or over-ride to a manually adjustable proximity sensor.
Supplier's Site

Technical Specifications

  Advance Lifts, Inc.
Product Category Stretch Wrappers
Product Number SW200H60
Product Name Semi Automatic Stretch Wrapper
Type Semi-automatic Rotary Table
RPM 14 RPM
Maximum Load 6000 lbs (2721 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stretch Wrapper - SW125L40 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Type Manual Rotary Table
RPM 8 RPM
Maximum Load 4000 lbs (1814 kg)
View Details
Stretch Wrapper - SW175L40 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Type Semi-automatic Rotary Table
RPM 12 RPM
Maximum Load 4000 lbs (1814 kg)
View Details
Stretch Wrapper - SW100L40 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Type Manual Rotary Table
RPM 8 RPM
Maximum Load 4000 lbs (1814 kg)
View Details
Stretch Wrapper - SW125L60 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Type Manual Rotary Table
RPM 8 RPM
Maximum Load 6000 lbs (2721 kg)
View Details