These are our most economical and basic models that are suitable for low volume stretch wrapping operations. Units offer a giant step up in safety and productivity from simply walking around a load with a roll of film on hand. The cost/Benefit ratio of these basic machines is very attractive.
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Stretch Wrappers |
| Product Number | SW150L60 |
| Product Name | Stretch Wrapper |
| Type | Semi-automatic Rotary Table |
| RPM | 12 RPM |
| Maximum Load | 6000 lbs (2721 kg) |