The SD-20712 is a four-ram Super Duty lift table designed for handling heavy rolling loads up to 20,000 lbs with a 7 x 12 ft platform. It has a lowered height of 20 in, a raised height of 78 in, and a travel distance of 58 in, with an approximate rise time of 38 seconds. The unit features a 7.5 HP external motor, double wire braid pressure hoses with JIC fittings, machine-grade cylinders, mild steel reservoirs, and UL-listed control panels. It is fully primed and finished with a baked enamel coating and conforms to applicable ANSI codes. The shipping weight is 6,580 lbs. The product is certified to ISO 9001:2015.
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | SD-20712 |
| Product Name | Super Duty Single Scissor Lift Table |
| Capacity | 20000 lbs (9070 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 84 inch (2134 mm) |
| Length | 144 inch (3658 mm) |