Advance Lifts, Inc. Super Duty Single Scissor Lift Table SD-20710

Description
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD-20710 is a four-ram Super Duty lift table designed for handling large, heavy rolling loads up to 20,000 lbs. It features a 7 x 10 ft platform, a lowered height of 20 in, and a raised height of 78 in, with a travel distance of 58 in and an approximate lift time of 38 seconds. The unit is equipped with a 7.5 HP external motor, has a shipping weight of 6,300 lbs, and conforms to ANSI codes. All controllers are UL listed, pressure hoses are double wire braid with JIC fittings, and the cylinders are machine grade. The structure is fully primed and finished with a baked enamel coating.

Datasheet Summary
Powered by GS/AI

The SD-20710 is a four-ram Super Duty lift table designed for handling large, heavy rolling loads up to 20,000 lbs. It features a 7 x 10 ft platform, a lowered height of 20 in, and a raised height of 78 in, with a travel distance of 58 in and an approximate lift time of 38 seconds. The unit is equipped with a 7.5 HP external motor, has a shipping weight of 6,300 lbs, and conforms to ANSI codes. All controllers are UL listed, pressure hoses are double wire braid with JIC fittings, and the cylinders are machine grade. The structure is fully primed and finished with a baked enamel coating.

Suppliers

Company
Product
Description
Supplier Links
Super Duty Single Scissor Lift Table - SD-20710 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Super Duty Single Scissor Lift Table
SD-20710
Super Duty Single Scissor Lift Table SD-20710
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.

Features:

  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number SD-20710
Product Name Super Duty Single Scissor Lift Table
Capacity 20000 lbs (9070 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm)
Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Heavy Duty Lift Table - HDEWDL-20048 - Advance Lifts, Inc.
Specs
Capacity 20000 lbs (9070 kg)
Lift Travel 48 inch (1219 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Lift and Powered Turn Table - HDEWP-0836 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
View Details
Lift & Tilt Combination Table - ATT-2524 - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 2500 lbs (1134 kg)
Lift Travel 24 inch (610 mm)
View Details
Single Scissor Lift Table - P-2536 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details