Advance Lifts, Inc. Lift & Tilt Combination Table ATT-3524

Description
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully primed and finished with a baked enamel finish. All units are equipped with sealed ball bearing wheels. All shafts and axles are chrome plated 100,000 psi stressproof steel. All pivot bearings are lifetime lubricated. All tilters are equipped with (2) shock absorbers to smooth operations. These units are equipped with a pressure safety relief and a safety orifice speed control to regulate down speed in case of supply line hose rupture.
Request a Quote
Description
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully primed and finished with a baked enamel finish. All units are equipped with sealed ball bearing wheels. All shafts and axles are chrome plated 100,000 psi stressproof steel. All pivot bearings are lifetime lubricated. All tilters are equipped with (2) shock absorbers to smooth operations. These units are equipped with a pressure safety relief and a safety orifice speed control to regulate down speed in case of supply line hose rupture.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATT-3524 is a lift and tilt combination table powered by shop air, eliminating the need for electricity. It has a 3,500 lb capacity and 24 in of travel, with a lowered height of 15 in and a raised height of 39 in. The platform supports sizes from 48 x 48 in to 60 x 60 in and tilts up to 35 degrees. The unit weighs 1,380 lbs and features patented Platform Centering Devices, sealed ball bearing wheels, chrome-plated steel shafts, lifetime-lubricated pivot bearings, twin shock absorbers, and a pressure safety relief with safety orifice speed control. It is fully primed and finished with a baked enamel coating and complies with ISO 9001:2015.

Datasheet Summary
Powered by GS/AI

The ATT-3524 is a lift and tilt combination table powered by shop air, eliminating the need for electricity. It has a 3,500 lb capacity and 24 in of travel, with a lowered height of 15 in and a raised height of 39 in. The platform supports sizes from 48 x 48 in to 60 x 60 in and tilts up to 35 degrees. The unit weighs 1,380 lbs and features patented Platform Centering Devices, sealed ball bearing wheels, chrome-plated steel shafts, lifetime-lubricated pivot bearings, twin shock absorbers, and a pressure safety relief with safety orifice speed control. It is fully primed and finished with a baked enamel coating and complies with ISO 9001:2015.

Suppliers

Company
Product
Description
Supplier Links
Lift & Tilt Combination Table - ATT-3524 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Lift & Tilt Combination Table
ATT-3524
Lift & Tilt Combination Table ATT-3524
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully primed and finished with a baked enamel finish. All units are equipped with sealed ball bearing wheels. All shafts and axles are chrome plated 100,000 psi stressproof steel. All pivot bearings are lifetime lubricated. All tilters are equipped with (2) shock absorbers to smooth operations. These units are equipped with a pressure safety relief and a safety orifice speed control to regulate down speed in case of supply line hose rupture.

These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • These units are fully primed and finished with a baked enamel finish.
  • All units are equipped with sealed ball bearing wheels.
  • All shafts and axles are chrome plated 100,000 psi stressproof steel.
  • All pivot bearings are lifetime lubricated.
  • All tilters are equipped with (2) shock absorbers to smooth operations.
  • These units are equipped with a pressure safety relief and a safety orifice speed control to regulate down speed in case of supply line hose rupture.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number ATT-3524
Product Name Lift & Tilt Combination Table
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 60 inch (1219 to 1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Super Duty Single Scissor Lift Table - SD-10608 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 58 inch (1473 mm)
Width 72 inch (1829 mm)
View Details
Top Of Ground Dock Lift - 68810 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 54 inch (1372 mm)
View Details
Double Wide Heavy Duty Lift Table - HDVDW-12858 - Advance Lifts, Inc.
Specs
Capacity 12800 lbs (5805 kg)
Lift Travel 58 inch (1473 mm)
Width 108 to 132 inch (2743 to 3353 mm)
View Details
Top Of Ground Dock Lift - 68710 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 54 inch (1372 mm)
View Details