The SD-12810 is a 12,000 lb capacity Super Duty single scissor lift table with an 8 x 10 ft platform, designed for heavy rolling loads. It has a lowered height of 16.5 in and a raised height of 74.5 in, with a travel distance of 58 in and an approximate lift time of 41 seconds. The unit is mounted on a fixed base, weighing 5,600 lbs, and features a 5 HP external motor. The controllers are UL listed, the frame is baked enamel finished, cylinders are machine grade, pressure hoses are double wire braid with JIC fittings, and reservoirs are mild steel. It conforms to all applicable ANSI codes and is ISO 9001:2015 certified.
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | SD-12810 |
| Product Name | Super Duty Single Scissor Lift Table |
| Capacity | 12000 lbs (5442 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 96 inch (2438 mm) |
| Length | 120 inch (3048 mm) |