The SD-08810 is an 8,000 lb capacity single scissor lift table with an 8 x 10 ft platform, designed for heavy-duty material handling. It mounts on the floor or in a pit and has a lowered height of 15 in and a raised height of 73 in. The lift travels 58 in and raises in approximately 30 seconds. It features a 5 HP external motor, double wire braid hoses with JIC fittings, machine-grade cylinders, mild steel reservoirs, and UL-listed control panels. The unit is finished with a baked enamel coat and conforms to ANSI codes. Its shipping weight is 4,430 lbs, and it is certified to ISO 9001:2015.
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.
Features:
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.
Features:
| Advance Lifts, Inc. | Advance Lifts, Inc. | |
|---|---|---|
| Product Category | Lifts | Lifts |
| Product Number | SD-08810 | SD-08810 |
| Product Name | Super Duty Single Scissor Lift Table | Super Duty Single Scissor Lift Table |
| Capacity | 8000 lbs (3628 kg) | 8000 lbs (3628 kg) |
| Lift Travel | 58 inch (1473 mm) | 58 inch (1473 mm) |
| Width | 84 inch (2134 mm) | 96 inch (2438 mm) |
| Length | 120 inch (3048 mm) | 120 inch (3048 mm) |