The SD-05808DL is a double long Super Duty Lift Table designed for handling heavy rolling loads up to 10,000 lbs with an 8 x 16 ft platform. It has a lowered height of 10 in, a raised height of 68 in, and a travel distance of 58 in. The unit features a 5 HP external motor, conforms to ANSI codes, and includes UL-listed control panels, machine-grade cylinders, double wire braid hoses with JIC fittings, and a baked enamel finish. The shipping weight is 5,630 lbs. The platform supports a maximum end load of 2,500 lbs and loading sides rated at 5,000 lbs. The lift is certified to ISO 9001:2015.
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | SD-05808DL |
| Product Name | Double Long Super Duty Lift Table |
| Capacity | 10000 lbs (4535 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 96 inch (2438 mm) |
| Length | 192 inch (4877 mm) |