The PEW-6060 is a single scissor lift table designed for manufacturing applications, with a baseframe size of 36 x 84 in., a lowered height of 10 in., and a raised height of 70 in. It has a maximum end load capacity of 5,700 lbs. and a maximum side load capacity of 4,400 lbs., with a travel distance of 60 in. and an approximate lift time of 57 seconds. The unit features patented Platform Centering Devices, a 2 HP internal motor, double wire braid pressure hoses with JIC fittings, machine-grade cylinders with clear plastic return lines, mild steel reservoirs, and a baked enamel finish. All controllers are UL listed, and the unit conforms to applicable ANSI codes. Shipping weight is 1,365 lbs.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PEW-6060 |
| Product Name | Single Scissor Lift Table |
| Capacity | 6000 lbs (2721 kg) |
| Lift Travel | 60 inch (1524 mm) |
| Width | 36 to 60 inch (914 to 1524 mm) |
| Length | 84 to 120 inch (2134 to 3048 mm) |