The SD-05709 is a Super Duty single scissor lift table with a 5,000 lb capacity and a 7 x 9 ft platform, designed for heavy-duty lifting applications. It has a travel range of 58 in, with a lowered height of 10 in and a raised height of 68 in. The unit features an external 5 HP power unit, operates at approximately 25 seconds to raise fully, and has a shipping weight of 2,475 lbs. Controllers are UL listed, pressure hoses are double wire braid with JIC fittings, and the lift conforms to applicable ANSI codes. The lift is fully primed and finished with a baked enamel coating, and its cylinders are machine grade.
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | SD-05709 |
| Product Name | Super Duty Single Scissor Lift Table |
| Capacity | 5000 lbs (2268 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 84 inch (2134 mm) |
| Length | 108 inch (2743 mm) |