Advance Lifts, Inc. Double Long Lift Table PVWVDL-8060

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PVWVDL-8060 is a double long lift table designed to handle long loads with a rated capacity of 8,000 lbs and 60 inches of travel. It has a standard platform size of 48 x 252 inches, a lowered height of 10 inches, and a raised height of 70 inches. The unit is powered by a 2 HP internal motor, has a shipping weight of 3,530 lbs, and achieves full lift in approximately 86 seconds. The baseframe matches the standard platform dimensions. It features patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. The lift conforms to ANSI codes and is certified to ISO 9001:2015. Max loading end capacity is 5,500 lbs and max side load capacity is 8,800 lbs.

Datasheet Summary
Powered by GS/AI

The PVWVDL-8060 is a double long lift table designed to handle long loads with a rated capacity of 8,000 lbs and 60 inches of travel. It has a standard platform size of 48 x 252 inches, a lowered height of 10 inches, and a raised height of 70 inches. The unit is powered by a 2 HP internal motor, has a shipping weight of 3,530 lbs, and achieves full lift in approximately 86 seconds. The baseframe matches the standard platform dimensions. It features patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. The lift conforms to ANSI codes and is certified to ISO 9001:2015. Max loading end capacity is 5,500 lbs and max side load capacity is 8,800 lbs.

Suppliers

Company
Product
Description
Supplier Links
Double Long Lift Table - PVWVDL-8060 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Lift Table
PVWVDL-8060
Double Long Lift Table PVWVDL-8060
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with NC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PVWVDL-8060
Product Name Double Long Lift Table
Capacity 8000 lbs (3628 kg)
Lift Travel 60 inch (1524 mm)
Width 48 to 72 inch (1219 to 1829 mm)
Length 252 to 336 inch (6401 to 8534 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PVDL-5036 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Double Long Lift Table - PVWDL-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Air Spring Actuated Lift Table - ATVW-8024 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Lift Table - BFL3-4216 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 4000 lbs (1814 kg)
Lift Travel 216 inch (5486 mm)
View Details